EN
  • EN
  • DE

RHP-290+

Part No RHP-290+
Manufacturer Mini-Circuits
Catalog RF Filters
Description RF FILTER HI PASS 1.765GHZ 8SMD
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category Filters - RF Filters
Mfr Mini-Circuits
Package Tape & Reel
Product Status Active
Frequency 1.765GHz Center
Bandwidth 2.67GHz
Filter Type High Pass
Mounting Type Surface Mount
Package / Case 8-SMD, No Lead
Size / Dimension 0.350" L x 0.350" W (8.89mm x 8.89mm)
Height (Max) 0.100" (2.54mm)
Standard Package 200 pcs
MSL Level 1 (Unlimited)
ECCN EAR99
HTSUS 8548.00.0000
Win Source Part Number 932029-RHP-290+
Ultra Librarian 3D Model Ultra Librarian RHP-290+ CAD Model

Description

The 932029-RHP-290+ is an RF filter used in various applications.

  • Size: 0.350" L x 0.350" W (8.89mm x 8.89mm)
  • Package: Tape and reel
  • Quantity: 200 pieces
  • Frequency: 1.765GHz center
  • Filter Type: High Pass
  • Height: 0.100" (2.54mm) maximum
  • Bandwidth: 2.67GHz
  • Mounting: Surface mountable
  • Package Type: 8-SMD, no lead
  • MSL Level: 1 (Unlimited)
  • HTSUS Code: 8548.00.0000
  • Manufacturer: Mini-Circuits
  • Status: Active

You May Also Be Interested in

Crystek Corporation
RF FILTER LOW PASS 25MHZ BNC
Need more? Email Us
Crystek Corporation
RF FILTER LOW PASS 50MHZ BNC
Need more? Email Us
Qorvo US Inc.
3.7-3.98 GHZ, BPF, BAW
Lowest to $46.5672
Johanson Technology Inc.
FILTER LOWPASS 3.55GHZ WIMAX
Lowest to $0.8478
Crystek Corporation
RF FILTER LOW PASS 15MHZ BNC
Need more? Email Us
TDK Corporation
FILTER BANDPASS 2.4GHZ 1008 SMD
Need more? Email Us
Mini-Circuits
RF FILTER LOW PASS 180MHZ SMA
Need more? Email Us
Murata Electronics North America
RF Filters RoHS
Lowest to $12.7967
Crystek Corporation
RF FILTER LOW PASS 2.4GHZ INLINE
Need more? Email Us

Top Sellers

Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $3.9204
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.4542
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.2271
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.3053
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.6527
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0357
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $41.3948

Pricing & Ordering

Quantity Unit Price Ext. Price
1+ $118.0875 $118.0875
2+ $114.1513 $228.3026
3+ $102.3425 $307.0275
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 1,120 pieces
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess