EN
  • EN
  • DE

JTOS-200P+

Part No JTOS-200P+
Manufacturer Mini-Circuits
Description Voltage Controlled Oscillator 5V Tuning for PLL IC’s 95 to 120 MHz
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Manufacturer Mini-Circuits
Win Source Part Number 1191776-JTOS-200P+
Manufacturer Homepage www.minicircuits.com
Popularity Medium
Supply and Demand Status Limited
Ultra Librarian 3D Model Ultra Librarian JTOS-200P+ CAD Model

Description

The JTOS-200P+ is a Voltage Controlled Oscillator (VCO) from Mini-Circuits. It is designed to provide a stable and tunable frequency source for various applications in communication and test equipment.

Applications:

  • Frequency synthesizers
  • Phase-locked loops (PLLs)
  • Test and measurement equipment
  • Communication systems
  • Local oscillators

Features:

  • Wide tuning range
  • Low phase noise
  • Excellent harmonic suppression
  • Small size
  • Lead-free design
  • Stable frequency output

Benefits:

  • Versatile frequency source for diverse applications
  • Improved signal quality due to low phase noise
  • Reduced spurious signals
  • Compact design for space-constrained applications
  • Environmentally friendly
  • Reliable performance

Additional Details:

The JTOS-200P+ is a high-performance VCO that offers a wide tuning range, allowing for flexible frequency selection. Its low phase noise ensures a clean and stable output signal, which is crucial for communication and test applications.

The excellent harmonic suppression minimizes unwanted spurious signals, further improving the signal quality. The small size of the VCO makes it suitable for use in compact devices and systems.

The lead-free design makes it environmentally friendly and compliant with RoHS regulations. Mini-Circuits is known for its high-quality RF and microwave components, and the JTOS-200P+ is designed to meet the demanding requirements of modern communication and test equipment.

The stable frequency output ensures reliable performance over a wide range of operating conditions. This VCO is a key component in frequency synthesizers, PLLs, and other frequency-sensitive circuits.

For detailed specifications, including tuning voltage range, output power, phase noise figures, and harmonic suppression levels, consult the official Mini-Circuits datasheet for the JTOS-200P+.

Top Sellers

Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.8016
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.2376
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $18.8657
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $9.5038
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $6.6527
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.3914
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.9399
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess