EN
  • EN
  • DE

TLC551CDG4

Part No TLC551CDG4
Manufacturer Texas Instruments
Catalog Clock/Timing - Programmable Timers and Oscillators
Description IC OSC SGL TIMER 1.8MHZ 8-SOIC
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits
Manufacturer Texas Instruments
Packaging Tube/Rail
Status Active
Type 555 Type, Timer/Oscillator (Single)
Frequency 1.8MHz
Supply Voltage - Operating 1 V to 15 V
Operating Supply Current 360μA
Temperature Range - Operating 0°C to 70°C
Case / Package 8-SOIC
Mounting Surface Mount
Win Source Part Number 1108368-TLC551CDG4
Popularity Medium
Supply and Demand Status Sufficient
Ultra Librarian 3D Model Ultra Librarian TLC551CDG4 CAD Model

Description

Product Overview: TLC551CDG4 from Texas Instruments

The TLC551CDG4 is a high-quality, low-power timer from Texas Instruments, designed for a wide range of applications. This versatile integrated circuit is part of the LinCMOS™ family, which combines the benefits of CMOS technology with linear analog circuitry. This results in products with the low power consumption of CMOS and the precision and robustness of linear ICs.

This particular model, the TLC551CDG4, operates as a direct replacement for the standard 555 timer, but with a significantly reduced power requirement. It is capable of functioning in several modes, including monostable, astable, and bistable, making it suitable for applications such as timing, pulse generation, and oscillator functions.

Key Features:

  • Low Power Consumption: The TLC551CDG4 is designed for battery-powered and energy-efficient applications, with a supply current typically at 180 µA at 5V.
  • Wide Voltage Range: It operates over a wide voltage range of 2V to 15V, providing flexibility in various power environments.
  • High Frequency: The device can produce accurate time delays and oscillations, with a maximum frequency of 2.1 MHz.
  • Output Drive Capability: The TLC551CDG4 can source or sink up to 100 mA, allowing it to drive peripheral devices directly.
  • Temperature Stability: The timer maintains high stability over a wide temperature range, ensuring reliable performance under varying conditions.

Applications:

The TLC551CDG4 is suitable for an array of applications including consumer electronics, automotive systems, industrial controls, and portable instrumentation. Its low power consumption and high functionality make it ideal for use in timers, pulse generation circuits, and oscillators in these sectors.

For designers and engineers looking for a reliable and efficient timing solution, the TLC551CDG4 from Texas Instruments stands out as a top choice, offering both performance and energy savings.

You May Also Be Interested in

Analog Devices Inc.
IC TRPL DELAY LOCK LOOP 48-LFCSP / IC 85MHz 48-LFCSP-VQ (7x7)
Need more? Email Us
Infineon Technologies
IC XTAL OSC CMOS / IC
Need more? Email Us
Infineon Technologies
IC OSC XTAL PROG / IC
Need more? Email Us
Texas Instruments
IC OSC CLOCK 100MHZ 6QFM / Clock Oscillator IC 100MHz 6-QFM (5x3.2)
Lowest to $40.5496
Infineon Technologies
IC XTAL OSC CMOS / IC
Need more? Email Us
SiTIME
Low-Jitter Super TCXO 32.768kHz 3.3V 5ppm 4-Pin CSP T/R
Lowest to $10.1866
Texas Instruments
etriggerable Monostable Multivibrators 14-CDIP -55 to 125
Need more? Email Us
Maxim Integrated
IC OSC CLOCK DUAL FREQ 10-LCCC / IC
Need more? Email Us
Microchip Technology
MEMS OSC LOW POWER LVCMOS 20C-7 / 11.2896 MHz XO (Standard) CMOS Oscillator 2.25V ~ 3.6V Standby (Power Down) 6-VDFN
Need more? Email Us

Top Sellers

Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Realtek
INTEGRATED 10/100/1000M ETHERNET TRANSCEIVER
Lowest to $2.4354
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0713
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.9399
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.8016
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.6527
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2767
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.6527
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.2376
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess