EN
  • EN
  • DE
  • IT

LFCG-3700+

Part No LFCG-3700+
Manufacturer Mini-Circuits
Catalog Filters
Description Signal Conditioning LTCC Low Pass Filter, DC - 3700 MHz, 50ohm
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Manufacturer Mini-Circuits
Product Type Signal Conditioning
Product Low Pass Filters
Frequency 3.7 GHz
Impedance 50 Ohms
Termination Style SMD/SMT
Minimum Operating Temperature - 55 C
Maximum Operating Temperature + 125 C
Series LFCG
Packaging Cut Tape
Packaging MouseReel
Packaging Reel
Mounting Board Mount
Type Low Pass
Brand Mini-Circuits
Insertion Loss 1.3 dB
Standard Pack Qty 500
Subcategory Filters
Ultra Librarian 3D Model Ultra Librarian LFCG-3700+ CAD Model

You May Also Be Interested in

Johanson Dielectrics Inc.
Feed Through Capacitors PLEASE SEE GLOBAL MFG PN: EMCP6R3W224M1GV001T
Lowest to $0.3260
EPCOS (TDK)
LINE FILTER 250VAC/VDC 6A TH
Need more? Email Us
Qorvo US Inc.
Signal Conditioning Coexist BAW FILTER
Need more? Email Us
Mini-Circuits
Signal Conditioning LTCC High Pass Filter, 10000 - 19500 MHz
Lowest to $13.0323
Panasonic
EMI Filter Circuits 2200pF 50V 2A
Lowest to $6.5194
Mini-Circuits
Signal Conditioning LTCC Low Pass Filter, DC - 3700 MHz, 50ohm
Lowest to $12.8835
Qorvo US Inc.
Signal Conditioning 5GHz Wi-Fi UNII2c-3 bandBoost Filter
Lowest to $4.3244
Panasonic
FILTER LC(T) 10000PF 32MHZ SMD
Lowest to $4.7519
Wurth Electronics Inc
FERRITE BEAD 600 OHM 0402 1LN
Lowest to $0.2569

Top Sellers

FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2292
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0594
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $5.1796
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $4.0391
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $16.3940
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.4647
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1093
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.7820
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1901
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $20.9083
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $13.7805
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $23.7594
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0713
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $20.1955

Pricing & Ordering

Quantity Unit Price Ext. Price
5+ $12.8835 $64.4175
11+ $10.5710 $116.2810
17+ $10.2407 $174.0919
23+ $9.9103 $227.9369
30+ $9.5800 $287.4000
40+ $8.5889 $343.5560
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 6,750 pieces
MOQ: 5 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess