EN
  • EN
  • DE

QPQ1907SR

Part No QPQ1907SR
Manufacturer Qorvo US Inc.
Catalog Filters
Description Signal Conditioning Coexist BAW FILTER
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Manufacturer Qorvo
Product Type Signal Conditioning
Product Co-existence BAW Filters
Frequency 2.44 GHz
Impedance 50 Ohms
Termination Style SMD/SMT
Package / Case SMD-5
Minimum Operating Temperature - 40 C
Maximum Operating Temperature + 105 C
Series QPQ1907
Packaging Cut Tape
Packaging MouseReel
Packaging Reel
Mounting Board Mount
Type Co-existence BAW Filter
Brand Qorvo
Insertion Loss 1 dB
Moisture Sensitive Yes
Standard Pack Qty 100
Subcategory Filters
Ultra Librarian 3D Model Ultra Librarian QPQ1907SR CAD Model

You May Also Be Interested in

Murata Electronics North America
FERRITE BEAD 1K OHM 0603 1LN
Lowest to $0.0294
Qorvo US Inc.
Signal Conditioning Coexist BAW FILTER
Need more? Email Us
Mini-Circuits
Signal Conditioning LTCC Low Pass Filter, DC - 3700 MHz, 50ohm
Lowest to $11.5031
TDK Corporation
EMI Filter Circuits Signal Line EMI Filter
Lowest to $2.9324
Wurth Electronics Inc
CMC 10MH 500MA 2LN SMD
Lowest to $9.5454
FAIR-RITE PRODUCTS
FERRITE BEAD 1 KOHM 0402 1LN
Need more? Email Us
Murata Electronics North America
EMI Filter Circuits 50 UF 10V 2 PIN
Lowest to $0.4221
Johanson Dielectrics Inc.
Feed Through Capacitors PLEASE SEE GLOBAL MFG PN: EMCP6R3W224M1GV001T
Lowest to $0.2911
Mini-Circuits
Signal Conditioning LTCC High Pass Filter, 10000 - 19500 MHz
Lowest to $13.6587

Top Sellers

Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.4647
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess