EN
  • EN
  • DE

SLB9670VQ2.0FW7.60

Part No SLB9670VQ2.0FW7.60
Manufacturer Infineon Technologies
Catalog OEM Parts ( S )
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

RoHS Non-Compliant
Win Source Part Number 980173-SLB9670VQ2.0FW7.60
Categories OEM Parts( S )
Manufacturer Infineon Technologies
Popularity Low
Supply and Demand Status Shortage
Ultra Librarian 3D Model Ultra Librarian SLB9670VQ2.0FW7.60 CAD Model

Description

The SLB9670VQ2.0FW7.60 is a Trusted Platform Module (TPM) 2.0 security chip manufactured by Infineon Technologies. A TPM is a specialized microcontroller designed to secure hardware by integrating cryptographic keys into devices. This allows systems to perform functions like secure boot, disk encryption, and user authentication, enhancing overall system security. The SLB9670 is widely used in computers, servers, and embedded systems.

Applications

  • Secure boot: Used to ensure that only authorized software is loaded during system startup.
  • Disk encryption: Employed to encrypt hard drives, protecting sensitive data from unauthorized access.
  • User authentication: Utilized for secure user authentication, preventing unauthorized access to systems and data.
  • Digital rights management (DRM): Integrated into DRM systems to protect digital content.
  • Platform integrity: Ensures the integrity of the platform by detecting unauthorized changes.

Features

  • TPM 2.0 standard: Compliant with the Trusted Platform Module (TPM) 2.0 standard, providing advanced security features.
  • Secure key storage: Offers secure storage for cryptographic keys, protecting them from unauthorized access.
  • Cryptographic functions: Includes cryptographic functions for encryption, decryption, and hashing.
  • Random number generator (RNG): Features a built-in RNG for generating random numbers for cryptographic operations.
  • SPI interface: Uses a Serial Peripheral Interface (SPI) for communication with the host system.
  • Low power consumption: Designed for low power operation, minimizing energy consumption.
  • Firmware updates: Supports firmware updates for improving security and functionality.
  • Physical security: Includes physical security features to protect against tampering.

Benefits

  • Enhanced security: Provides enhanced security for systems and data, protecting against unauthorized access and tampering.
  • Trusted platform: Creates a trusted platform for secure computing.
  • Compliance: Helps systems comply with security regulations and standards.
  • Data protection: Protects sensitive data from unauthorized access, ensuring data confidentiality.
  • Hardware-based security: Offers hardware-based security, providing a higher level of protection than software-based solutions.

Additional Details

The SLB9670VQ2.0FW7.60 operates with a supply voltage of 3.3V. The TPM is designed to be resistant to physical attacks. It also contains non-volatile memory for storing security-related data. The part number details the specific firmware version (FW7.60) and other configuration parameters. The interface is compliant with the LPC (Low Pin Count) bus.

You May Also Be Interested in

Chilisin
SSL0804 2, 2UH 6100MA 20% Wwt
Need more? Email Us
Silicon Storage Technology, Inc
Need more? Email Us
Micrel
Need more? Email Us
TE Connectivity
Cross Referenced to TE CNTY RAYCHEM - Part RYCSTXR40AB00-2424AI
Need more? Email Us
Fairchild/ON Semiconductor
Need more? Email Us
Linear Technology
Need more? Email Us
Silicon Storage Technology, Inc
Need more? Email Us
WIMA
Capacitor, Radial, 3.3uF, AC, 630VDC, 20%
Need more? Email Us
Vishay
Diodes 1.0mA Current Reg
Need more? Email Us

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.9399
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.2166
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $4.0391
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $19.0076
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.3955
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519

Pricing & Ordering

Quantity Unit Price Ext. Price
17+ $3.5909 $61.0453
40+ $2.9464 $117.8560
61+ $2.8540 $174.0940
84+ $2.7628 $232.0752
109+ $2.6704 $291.0736
145+ $2.3943 $347.1735
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 2,605 pieces
MOQ: 17 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess