EN
  • EN
  • DE

FT2232HLR

Part No FT2232HLR
Manufacturer FTDI, Future Technology Devices International Ltd
Catalog Interface - Controllers
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Reference case LQFP64
Manufacturer FTDI, Future Technology Devices International Ltd
Win Source Part Number 759823-FT2232HLR
Is this a common-used part? Yes
Popularity High
Supply and Demand Status Limited
Ultra Librarian 3D Model Ultra Librarian FT2232HLR CAD Model

Description

The FT2232HLR, crafted by the renowned Future Technology Devices International Ltd (FTDI), is a versatile and high-performance USB 2.0 to UART/FIFO integrated circuit. This dual-channel device is part of FTDI's illustrious range of USB interface chips, designed to facilitate rapid communication and interfacing between a USB port and a variety of serial and parallel interfaces.

Key Features:

  • Dual Multi-Protocol Synchronous Serial Engine (MPSSE): Enables the chip to emulate synchronous serial protocols such as JTAG, I2C, SPI, or bit-bang mode, providing a flexible solution for interfacing with different types of serial devices.
  • High-Speed USB 2.0: Offers seamless connectivity with support for 480 Mbps, ensuring swift data transfer rates for applications requiring high-speed communications.
  • Integrated USB Resistors: The device includes built-in 1.5kΩ pull-up resistors on the USB lines, simplifying the design and reducing external component requirements.
  • Comprehensive FIFO Interface: The FIFO interface is capable of data transfer at 245 Mbps, making it ideal for high-speed data logging, interfacing with FPGAs, or any application demanding rapid data throughput.
  • Flexible Clocking Options: The FT2232HLR features an integrated oscillator and a PLL for easy clock generation, as well as external clock input options for system integration flexibility.
  • Adjustable I/O Voltage: The I/O pins support voltage levels from 1.8V to 5V, allowing the device to interface with a broad range of logic levels and power systems.

Applications:

The FT2232HLR is adept at handling a multitude of applications including industrial control systems, USB instrumentation, USB to JTAG/SPI/I2C bridges, and for programming and debugging purposes in embedded systems design. Its dual-channel configuration makes it particularly valuable in scenarios where multiple serial interfaces are required.

Package and Environmental:

Encased in a compact LQFP-64 package, the FT2232HLR is designed to occupy minimal board space while delivering maximum functionality. It operates over an industrial temperature range of -40°C to +85°C, ensuring reliable performance in demanding environmental conditions.

Support and Resources:

FTDI provides extensive technical support for the FT2232HLR, including datasheets, application notes, and driver support for a variety of operating systems. This ensures designers can fully leverage the capabilities of the device and accelerate their product development cycles.

You May Also Be Interested in

Microchip Technology
USB 2.0 Hi-Speed Hub Controller | IC USB 2.0 4PORT HUB CTLR 36-QFN
Need more? Email Us
Maxim Integrated
SPI/I2C UART with 128-Word FIFOs and Internal Oscillator | IC UART SPI/I2C 128 FIFO 24TQFN
Lowest to $16.7143
NXP / Nexperia
IC USB PD PHY TYPE C 20HVQFN
Lowest to $2.2529
Microchip Technology
Integrated 5-Port 10/100 Managed Ethernet Switch with MII/RMII interface | IC ETHERNET SWITCH 5PORT 128QFP
Lowest to $55.7142
Texas Instruments
IC CTRLR SER NETWORK IN 100QFP
Need more? Email Us
Maxim Integrated
Dual Transmitter/Receiver RS-232 28-Pin SOIC W / IC UART/TXRX RS232 W/CAPS 28SOIC
Need more? Email Us
Texas Instruments
IEEE 1394a-2000 CONSUMER ELECTRONICS SOLUTION
Need more? Email Us
Microchip Technology
IC USB PWR CTRLR DUAL 8-SOIC
Lowest to $0.5232
Exar Corporation
IC UART TXRX 128/384 BYTE 16QFN
Lowest to $3.5758

Top Sellers

Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0214
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.9399
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $19.0076
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.3955
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181

Pricing & Ordering

Quantity Unit Price Ext. Price
5+ $10.6120 $53.0600
11+ $9.9403 $109.3433
16+ $9.6045 $153.6720
23+ $8.9329 $205.4567
30+ $8.5971 $257.9130
37+ $8.2612 $305.6644
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 36,020 pieces
MOQ: 5 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess