EN
  • EN
  • DE

AZ23C13-7-F

Part No AZ23C13-7-F
Manufacturer Diodes Incorporated
Catalog Diodes - Zener - Arrays
Description DIODE ZENER ARRAY 13V SOT23-3
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Discrete Semiconductor Products
Manufacturer Diodes Incorporated
Packaging Reel - TR
Status Active
Configuration 1 Pair Common Anode
Voltage - Zener (Nom) (Vz) 13V
Tolerance ±5%
Maximum Power Dissipation 300mW
Impedance (Max) (Zzt) 25 Ohm
Temperature Range - Operating -65°C to 150°C
Mounting SMD (SMT)
Case / Package SOT-23-3
Win Source Part Number 1021221-AZ23C13-7-F
Popularity Medium
Supply and Demand Status Balance
Ultra Librarian 3D Model Ultra Librarian AZ23C13-7-F CAD Model

Description

Diodes Incorporated introduces the AZ23C13-7-F, a high-performance dual zener diode crafted for applications requiring voltage regulation and bi-directional transient voltage protection. This compact component is a staple in electronic circuits, providing precision and stability in a variety of contexts.

Key Features

  • Voltage Regulation: The AZ23C13-7-F offers excellent voltage regulation capabilities, with a nominal zener voltage of 13V, ensuring consistent performance across the device's operation.
  • Power Dissipation: With a total power dissipation of 300mW, this component is capable of handling moderate levels of power, making it suitable for a wide range of electronic applications.
  • Dual Zener Diodes: The device contains two zener diodes that can be used in series or in parallel, providing design flexibility and the ability to stabilize voltage in various circuit configurations.
  • Small Package Size: Enclosed in an SOT-23 package, the AZ23C13-7-F is designed for space-saving applications, making it ideal for modern compact electronic devices.
  • High Surge Capability: This diode is capable of withstanding high surge events, offering critical protection against voltage spikes and enhancing the longevity of the end product.

Applications

The AZ23C13-7-F is versatile and can be utilized in a multitude of applications. It is particularly useful in:

  • Consumer Electronics
  • Power Supply Regulation
  • Industrial Systems
  • Telecommunication Circuits
  • Portable Devices
  • Automotive Electronics

Quality and Reliability

Diodes Incorporated is committed to delivering high-quality products. The AZ23C13-7-F is manufactured with stringent quality control processes, ensuring reliability and performance consistency. It is also compliant with RoHS standards, minimizing the environmental impact by avoiding the use of hazardous substances.

Ordering Information

The AZ23C13-7-F is available for order now. For detailed specifications, pricing, and delivery options, please contact Diodes Incorporated or an authorized distributor. Ensure your designs are equipped with the best in voltage regulation and protection by choosing the AZ23C13-7-F.

You May Also Be Interested in

Rohm Semiconductor
DIODE ZENER ARRAY 5.6V SMD5
Lowest to $0.2212
Diodes Incorporated
DIODE ZENER ARRAY 2.7V SOT23-3
Lowest to $0.0312
Vishay
Need more? Email Us
Vishay
DIODE ZENER 18V 300MW SOT23
Need more? Email Us
Diodes Incorporated
DIODE ZENER ARRAY 15V SOT23-3
Lowest to $0.0659
Vishay
Lowest to $0.2021
Diodes Incorporated
DIODE ZENER ARRAY 11V SOT23-3
Lowest to $0.4075
Vishay
Lowest to $0.0965
Diodes Incorporated
200mW SURFACE MOUNT ZENER DIODE
Lowest to $0.0798

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0214
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.2166
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.9399
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $19.0076
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $4.0391

Pricing & Ordering

Quantity Unit Price Ext. Price
625+ $0.0802 $50.1250
1,520+ $0.0659 $100.1680
2,355+ $0.0638 $150.2490
3,245+ $0.0617 $200.2165
4,190+ $0.0597 $250.1430
5,610+ $0.0535 $300.1350
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 13,379 pieces
MOQ: 625 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess