EN
  • EN
  • DE
  • IT

LFCG-530+

Part No LFCG-530+
Manufacturer Mini-Circuits
Catalog Ceramic Filters
Description LTCC LOW PASS FILTER, DC - 530 M / 670MHz Low Pass Ceramic Filter 50Ohm 0805 (2012 Metric), 8 PC Pad
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category Filters - Ceramic Filters
Mfr Mini-Circuits
Package Tape & Reel
Product Status Active
Frequency 670MHz
Impedance 50Ohm
Insertion Loss 1.8dB
Filter Type Low Pass
Mounting Type Surface Mount
Package / Case 0805 (2012 Metric), 8 PC Pad
Size / Dimension 0.079" L x 0.049" W (2.00mm x 1.25mm)
Height (Max) 0.037" (0.95mm)
Standard Package 1,000 pcs
MSL Level 1 (Unlimited)
ECCN EAR99
HTSUS 8548.00.0000
Win Source Part Number 844287-LFCG-530+
Ultra Librarian 3D Model Ultra Librarian LFCG-530+ CAD Model

Description

The 844287-LFCG-530+ is a Ceramic Filter designed for use in the Filters category.

  • Manufacturer: Mini-Circuits
  • Product Name: 844287-LFCG-530+
  • Category: Filters
  • Filter Type: Low Pass
  • Frequency: 670MHz
  • Impedance: 50 Ohm
  • Insertion Loss: 1.8dB
  • Length: 0.079"
  • Width: 0.049"
  • Package: 0805 (2012 Metric)
  • PC Pads: 8
  • Product Status: Active
  • Packaging: Tape and Reel

You May Also Be Interested in

Tusonix a Subsidiary of CTS Electronic Components
CER FILTER 1.7475GHZ BAND PASS
Need more? Email Us
Murata Electronics North America
FILTER / 455kHz Ceramic Filter 3 kHz 1.5kOhm Chip, 3 PC Pads
Need more? Email Us
Tusonix a Subsidiary of CTS Electronic Components
CER FILTER 3.5GHZ BAND PASS / 3.5GHz Center Band Pass Ceramic Filter 200 MHz Monoblock, 2 PC Pad
Need more? Email Us
Murata Electronics North America
CER FILTER 5.12GHZ BAND PASS
Need more? Email Us
Akoustis- RFMi
CER FILTER 426.4MHZ BAND PASS
Need more? Email Us
Mini-Circuits
LTCC BAND PASS FILTER, 2850 - 29
Need more? Email Us
Mini-Circuits
LTCC BAND PASS FILTER, 8550 - 87
Lowest to $9.7016
Mini-Circuits
LTCC BAND PASS FILTER, 7100 - 73
Lowest to $10.4288
Mini-Circuits
LTCC BAND PASS FILTER, 2170 - 23
Lowest to $6.8904

Top Sellers

Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $19.0076
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.7805
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $6.2963
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0357
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.2271
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6155
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2292
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.8196
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1127
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.8211
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.6632
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $15.1412

Pricing & Ordering

Quantity Unit Price Ext. Price
8+ $6.7937 $54.3496
18+ $5.5743 $100.3374
28+ $5.4001 $151.2028
39+ $5.2259 $203.8101
50+ $5.0517 $252.5850
67+ $4.5291 $303.4497
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 20,000 pieces
MOQ: 8 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess