EN
  • EN
  • DE

LFCV-1652+

Part No LFCV-1652+
Manufacturer Mini-Circuits
Catalog RF Filters
Description LTCC LPF, DC - 16500 MHZ
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category Filters - RF Filters
Mfr Mini-Circuits
Series LFCV
Package Tape & Reel
Product Status Active
Frequency 18.4GHz (Cutoff)
Filter Type Low Pass
Insertion Loss 1.9dB
Mounting Type Surface Mount
Package / Case 1210 (3225 Metric), 3 PC Pad
Size / Dimension 0.126" L x 0.098" W (3.20mm x 2.50mm)
Height (Max) 0.043" (1.10mm)
Standard Package 2,000 pcs
MSL Level 1 (Unlimited)
Win Source Part Number 1002221-LFCV-1652+
Ultra Librarian 3D Model Ultra Librarian LFCV-1652+ CAD Model

Description

The 1002221-LFCV-1652+ is a low pass RF filter designed for various electronic applications manufactured by Mini-Circuits.

  • Size: 0.126" L x 0.098" W (3.20mm x 2.50mm)
  • Height: 0.043" (1.10mm)
  • Mounting Type: Surface Mount
  • Frequency Cutoff: 18.4GHz
  • Insertion Loss: 1.9dB
  • Package: 1210 (3225 Metric)
  • PC Pads: 3
  • Packaging: Tape and Reel
  • Standard Package: 2,000 pieces
  • Series: LFCV
  • Status: Active

You May Also Be Interested in

Crystek Corporation
RF FILTER LOW PASS 25MHZ BNC
Need more? Email Us
Johanson Technology Inc.
FILTER LOWPASS 3.55GHZ WIMAX
Lowest to $0.8478
Taiyo Yuden
FILTER BALANCE 2.4GHZ BLUETOOTH
Lowest to $0.3517
Wurth Electronics Inc
RF FILT BAND PASS 5.5125GHZ 0805
Need more? Email Us
Johanson Technology Inc.
"High Frequency Ceramic Solutions"
Lowest to $0.3341
Qorvo US Inc.
5GHZ WI-FI UNII1-2A BANDBOOST FI
Lowest to $2.9105
Qorvo US Inc.
3.7-3.98 GHZ, BPF, BAW
Lowest to $46.5672
Crystek Corporation
RF FILTER LOW PASS 2GHZ INLINE
Need more? Email Us
Crystek Corporation
RF FILTER HI PASS 100MHZ INLINE
Need more? Email Us

Top Sellers

Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6155
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.2271
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3444
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.4542
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.4647
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.6527
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0357
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.9399

Pricing & Ordering

Quantity Unit Price Ext. Price
4+ $14.9674 $59.8696
9+ $12.2810 $110.5290
13+ $11.8972 $154.6636
18+ $11.5134 $207.2412
23+ $11.1296 $255.9808
31+ $9.9783 $309.3273
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 1,200 pieces
MOQ: 4 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess