EN
  • EN
  • DE
  • IT

BPF1005LM03R2400A

Part No BPF1005LM03R2400A
Manufacturer Pulse
Catalog RF Filters
Description FILTER BAND PASS 2.4G WLAN
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category Filters - RF Filters
Mfr Pulse Electronics
Series 1005
Package Tape & Reel
Product Status Active
Frequency 2.45GHz Center
Bandwidth 100MHz
Filter Type Band Pass
Ripple -
Insertion Loss 1.5dB
Mounting Type Surface Mount
Package / Case 0402 (1005 Metric), 4 PC Pad
Size / Dimension 0.039" L x 0.020" W (1.00mm x 0.50mm)
Height (Max) 0.018" (0.45mm)
MSL Level 1 (Unlimited)
REACH Status REACH Unaffected
ECCN EAR99
HTSUS 8548.00.0000
Win Source Part Number 1373353-BPF1005LM03R2400A
Ultra Librarian 3D Model Ultra Librarian BPF1005LM03R2400A CAD Model

Description

The 1373353-BPF1005LM03R2400A is a bandpass RF filter manufactured by Pulse Electronics. It is part of the 1005 series and has a package size of 0402 (1005 Metric), with 4 PC pad for surface mount.

  • Filter Type: Bandpass
  • Series: 1005
  • Frequency: 2.45GHz center
  • Insertion Loss: 1.5dB
  • Bandwidth: 100MHz
  • Mounting Type: Surface Mount
  • Height: 0.018" (0.45mm)
  • REACH: Unaffected
  • ECCN: EAR99

You May Also Be Interested in

Mini-Circuits
RF FILTER 3.2 DB 8TFDFN / Frequency RF Filter (Radio Frequency) Bandwidth 8-TFDFN Exposed Pad
Lowest to $12.1183
Qorvo US Inc.
3.7-3.98 GHZ, BPF, BAW
Lowest to $52.1553
Qorvo US Inc.
2.4GHZ WI-FI IOT BANDBOOST FILTE
Lowest to $3.2598
Murata Electronics North America
RF FILTER BALANCE 891.5MHZ 0805 / 891.5MHz Center Frequency Balance RF Filter (Radio Frequency) 23.5MHz Bandwidth 3.3dB 0805 (2012 Metric), 10 PC Pad
Lowest to $0.4907
Mini-Circuits
RF FILTER LOW PASS 180MHZ SMA
Need more? Email Us
TDK Corporation
RF FILTER BAND PASS 2.45GHZ 0603 / 2.45GHz Center Frequency Band Pass RF Filter (Radio Frequency) Bandwidth 2.74dB 0603 (1608 Metric), 3 PC Pad
Lowest to $0.4902
Sunlord
CER FILTER 2450.0MHZ LOW PASS 0
Need more? Email Us
Murata Electronics North America
RF FILTER SIGNAL 1.74GHZ 8SMD / Frequency RF Filter (Radio Frequency) Bandwidth 8-SMD, No Lead
Lowest to $1.5272
Murata Electronics North America
RF Filters RoHS
Lowest to $14.3323

Top Sellers

Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.8016
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6155
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $4.2767
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $13.7805
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $4.2767
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0594
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $10.2166
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $4.0391
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.5143
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.5835
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $16.4211
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $30.8873
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.7805
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $1.0838
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.5279

Pricing & Ordering

Quantity Unit Price Ext. Price
870+ $0.0645 $56.1150
2,115+ $0.0530 $112.0950
3,280+ $0.0513 $168.2640
4,505+ $0.0497 $223.8985
5,830+ $0.0480 $279.8400
7,815+ $0.0430 $336.0450
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 500,000 pieces
MOQ: 870 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess