EN
  • EN
  • DE

MCA1-42LH+

Part No MCA1-42LH+
Manufacturer Mini-Circuits
Catalog OEM Parts (M - N)
Description RF Mixer, 1000 to 4200 MHz, SMT
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

RoHS Non-Compliant
Win Source Part Number 1033147-MCA1-42LH+
Categories OEM Parts(M-N)
Manufacturer Mini-Circuits
Popularity Low
Supply and Demand Status Shortage
Ultra Librarian 3D Model Ultra Librarian MCA1-42LH+ CAD Model

Description

The MCA1-42LH+ is a wideband monolithic amplifier designed and manufactured by Mini-Circuits. This amplifier offers high gain, excellent linearity, and a wide frequency range, making it suitable for various applications in communication systems, test equipment, and signal processing.

Applications:

  • Communication systems
  • Test and measurement equipment
  • Signal processing
  • Wideband amplification
  • IF/RF amplifiers

Features:

  • Wide frequency range: DC to 4.2 GHz
  • High gain: typically 18 dB
  • Excellent linearity: +20 dBm output power at 1 dB compression (P1dB)
  • Low noise figure: typically 3.5 dB
  • Unconditionally stable
  • Internal matching network
  • Small size

Benefits:

  • Improved signal strength and clarity
  • Enhanced system performance due to high gain and linearity
  • Reduced noise in the system
  • Easy integration due to small size and internal matching
  • Increased reliability due to unconditional stability

Additional Details:

The MCA1-42LH+ is designed using advanced GaAs HBT technology, enabling it to achieve high performance over a wide frequency range. The internal matching network simplifies integration into various circuits, eliminating the need for external matching components. Its high gain and linearity make it suitable for amplifying weak signals and maintaining signal integrity. The low noise figure ensures that the amplifier adds minimal noise to the signal. The amplifier is unconditionally stable, meaning that it will not oscillate under any load conditions. Its small size allows for easy integration into compact systems. The amplifier operates from a single positive supply voltage. This device provides an exceptional gain flatness across its entire bandwidth, and it is ideal for use in signal distribution networks and signal booster applications.

You May Also Be Interested in

Elite Semiconductor Memory Technology Inc.
Sdram 128MB 8MX16 166MHZ TSOP
Lowest to $0.8602
Samtec Inc.
CONN HEADER VERT 2POS 2.54MM / Connector Header Through Hole 2 position 0.100" (2.54mm)
Need more? Email Us
New Japan Radio
SPDT Switch GaAs MMIC, 2.5V - 5.5V Single Supply, MTP-6, Surface Mount
Lowest to $2.6115
Samtec Inc.
CONN HEADER VERT 12POS 2.54MM / Connector Header Through Hole 12 position 0.100" (2.54mm)
Need more? Email Us
Nisshinbo Micro Devices Inc.
NJM2113 Series 16 V 400 mW SMT Low Voltage Audio Power Amplifer - DMP-8
Lowest to $0.5571
New Japan Radio
Need more? Email Us
New Japan Radio
Need more? Email Us
New Japan Radio
Switch ICs Switch w/ 6dB Amp
Need more? Email Us
Nichia Corporation
Need more? Email Us

Top Sellers

Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $7.1279
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.5143
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.0101
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $16.8692
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0476

Pricing & Ordering

Quantity Unit Price Ext. Price
4+ $18.4892 $73.9568
8+ $15.1709 $121.3672
12+ $14.6962 $176.3544
17+ $14.2227 $241.7859
22+ $13.7480 $302.4560
29+ $12.3262 $357.4598
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 3,226 pieces
MOQ: 4 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess