The MP4531B-N2SCM is a high-performance, state-of-the-art product from Texas Instruments, a globally recognized leader in semiconductor technology. This product is designed to provide a seamless and efficient solution to various electronic and technological applications.
- Function: Monolithic, step-down, switch-mode converter with built-in, internal power MOSFETs.
- Output Current: 3A of continuous output current over a wide input supply range.
- Feature: Constant-On-Time control scheme, which provides fast transient response and eases loop stabilization.
- Protection Features: Over-current protection, over-voltage protection, under-voltage lockout, and thermal shutdown.
- Feature: Adjustable switching frequency.
- Package: QFN-10 (3mmx3mm) package.
- Compliance: RoHS compliant
- Compatibility: Compatible with both lead (Pb) free and green molding compound.