EN
  • EN
  • DE
  • IT

NCR2-113+

Part No NCR2-113+
Manufacturer Mini-Circuits
Catalog Balun
Description 1:2 LTCC TRANSFORMER, 3500 - 110
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category RF and Wireless - Balun
Mfr Mini-Circuits
Package Tape & Reel
Product Status Active
Frequency Range 3.5GHz ~ 11GHz
Phase Difference
Insertion Loss (Max) 2.7dB
Return Loss (Min) 9.66dB
Package / Case 6-SMD, No Lead
Mounting Type Surface Mount
Standard Package 1,000 pcs
MSL Level 1 (Unlimited)
ECCN EAR99
HTSUS 8504.31.4035
Win Source Part Number 887066-NCR2-113+
Ultra Librarian 3D Model Ultra Librarian NCR2-113+ CAD Model

Description

The Mini-Circuits 887066-NCR2-113+ is a Balun designed for RF and wireless applications.

  • Frequency Range: 3.5GHz to 11GHz
  • Phase Difference: 9 degrees
  • Mounting: Surface Mount
  • Packaging: Tape and Reel
  • Standard Package: 1,000 pcs
  • Status: Active

You May Also Be Interested in

MACOM Technology Solutions
2:1 BALUN TRANSFORMER
Need more? Email Us
Pulse
1005 2.4GHZ BLN TYPEYE
Need more? Email Us
MACOM Technology Solutions
TRANSFORMER 4:1 5-300MHZ SM22
Need more? Email Us
MACOM Technology Solutions
TRANSFORMER,AUTOT1:1.77,40-1215M
Need more? Email Us
Pulse
XFMR RF 1:1 50 1000MHZ W C
Need more? Email Us
Pulse
1005 0.703~0.803GHZ BLN TYPEKA
Need more? Email Us
Pulse
1608 900MHZ BLN TYPEKV
Need more? Email Us
Pulse
BALUN 2.5GHZ BALUN TYPE39
Need more? Email Us
MACOM Technology Solutions
BALUN 5 - 1225 MHZ 1:1
Need more? Email Us

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.9399
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $5.1796
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.5279
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $20.1955
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $20.9083
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.9399
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0476
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.9399
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $13.7805
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.1068
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.5835
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $1.0838
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $30.8873
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $4.2767
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $21.6579

Pricing & Ordering

Quantity Unit Price Ext. Price
4+ $15.3485 $61.3940
9+ $12.5936 $113.3424
14+ $12.2000 $170.8000
19+ $11.8065 $224.3235
25+ $11.4129 $285.3225
33+ $10.2323 $337.6659
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 6,187 pieces
MOQ: 4 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess