EN
  • EN
  • DE

PDC-20-1

Part No PDC-20-1
Manufacturer Mini-Circuits
Description 6 to 30 dB COUPLING up to 10W 5 kHz to 2000 MHz
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

RoHS State Request Verification
Manufacturer Mini-Circuits
Win Source Part Number 1236566-PDC-20-1
Manufacturer Homepage www.minicircuits.com
Popularity Medium
Supply and Demand Status Limited
Ultra Librarian 3D Model Ultra Librarian PDC-20-1 CAD Model

Description

The PDC-20-1, manufactured by Mini-Circuits, is a Bi-Directional Power Divider/Combiner. This device is designed to split an input signal into two equal-amplitude, in-phase output signals, or conversely, combine two input signals into a single output. It is widely used in RF and microwave systems for signal distribution, signal combining, and impedance matching applications.

Applications:

  • RF Signal Distribution: Splitting a signal from a single source to multiple destinations (e.g., antenna arrays).
  • Signal Combining: Combining the output of multiple amplifiers to increase power levels.
  • Balanced Amplifiers: Used in balanced amplifier designs to improve linearity and reduce distortion.
  • Phase Shifters: Incorporating with phase shifters in various RF circuits.
  • Test and Measurement Equipment: Employed in signal generators and spectrum analyzers.

Features:

  • Bi-Directional Operation: Can be used as a power divider or combiner.
  • High Isolation: Provides good isolation between output ports to minimize signal leakage.
  • Low Insertion Loss: Minimizes signal attenuation through the device.
  • Excellent Amplitude and Phase Balance: Ensures equal signal distribution and minimal phase difference between output ports.
  • Wideband Frequency Range: Operates over a broad range of frequencies.

Benefits:

  • Simplifies RF System Design: Provides a convenient and reliable method for signal splitting and combining.
  • Improves System Performance: Minimizes signal loss and maintains signal integrity.
  • Reduces System Complexity: Integrates the functions of multiple discrete components into a single device.
  • Enhances Signal Quality: Provides good isolation and balance, resulting in cleaner signals.
  • Increases System Flexibility: Can be used in a variety of RF and microwave applications.

Technical Specifications: The PDC-20-1 typically operates from DC to 2 GHz (check the specific datasheet for exact frequency range). It has an insertion loss of typically less than 0.5 dB, isolation between output ports typically exceeding 20 dB, and amplitude unbalance of less than 0.2 dB. The impedance is usually 50 ohms. Package styles vary; check the datasheet for dimensions and pinout information.

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.8211
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $19.0076
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.7023
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4752
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.8313
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $4.0391
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.5619
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.2271
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6155
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.7805
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677

Pricing & Ordering

Quantity Unit Price Ext. Price
1+ $58.6844 $58.6844
3+ $48.1520 $144.4560
4+ $46.6470 $186.5880
6+ $45.1420 $270.8520
7+ $43.6371 $305.4597
9+ $39.1233 $352.1097
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 2,400 pieces
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess