Products specifications Report Issue?

Category RF and Wireless - RF Amplifiers
Mfr Mini-Circuits
Series -
Package Tape & Reel
Product Status Active
Frequency 50MHz ~ 6GHz
P1dB 26.5dBm
Gain 11.9dB
Noise Figure 6.7dB
RF Type Radar, LTE, WiMax, WiFi, WLAN
Voltage - Supply 8.5V ~ 9.5V
Current - Supply 192mA
Test Frequency 2GHz
Mounting Type Surface Mount
Package / Case TO-243AA
Supplier Device Package SOT-89
MSL Level 1 (Unlimited)
ECCN EAR99
HTSUS 8542.33.0001
Win Source Part Number 1373220-PHA-102+
Ultra Librarian 3D Model Ultra Librarian PHA-102+ CAD Model

Description

The PHA-102+ is an active RF amplifier manufactured by Mini-Circuits.

  • Applications: Radar, LTE, WiMax, WiFi, WLAN
  • Frequency: 50MHz ~ 6GHz
  • Mounting Type: Surface Mount
  • Package / Case: TO-243AA
  • Supplier Device Package: SOT-89
  • Voltage - Supply: 8.5V ~ 9.5V
  • Gain: 11.9dB
  • P1dB: 26.5dBm
  • Noise Figure: 6.7dB
  • Current - Supply: 192mA

You May Also Be Interested in

Broadcom Limited
Power Amplifier Module | IC RF AMP LTE 10SMD
Lowest to $3.0322
ECAD model for ACPM-9013-TR1
Broadcom Limited
IC AMP GP 0HZ-2.7GHZ 36 MICRO-X
Need more? Email Us
ECAD model for MSA-0336-TR1G
Skyworks Solutions Inc.
IC / RF Amplifier IC
Lowest to $0.9055
ECAD model for SKY77742-21
NXP / Nexperia
RF Amplifier IC 1.559GHz ~ 1.61GHz 6-WLCSP (0.69x0.44)
Need more? Email Us
ECAD model for BGU8103UKAZ
Skyworks Solutions Inc.
IC AMP 802.11B/G/N 2.4GHZ 8QFN
Lowest to $1.6421
ECAD model for SE2574BL-R
Broadcom Limited
IC AMP ISM 0HZ-2.3GHZ SOT143-4
Need more? Email Us
ECAD model for MSA-0311-BLKG
Skyworks Solutions Inc.
RF Amplifier IC 802.11b/g/n/ac, ISM 2.4GHz 20-QFN (4x4)
Lowest to $3.1532
ECAD model for SKY85006-11
NXP / Nexperia
IC AMP CELL 2.11-2.17GHZ TO272WB
Need more? Email Us
ECAD model for MW6IC2240GNBR1
Ampleon USA Inc.
RF Amplifier IC 3.4GHz ~ 3.8GHz OMP-400-8G-1
Need more? Email Us
ECAD model for BLM10D3438-70ABGYZ

Top Sellers

Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1044
ECAD model for 74HC595D,118
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 32-QFN
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.8086
ECAD model for AR8033-AL1A
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.4733
ECAD model for FT4232HL
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $6.7542
ECAD model for ULN2803ADW
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $6.2718
ECAD model for BME280
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $16.4031
ECAD model for DRV8432DKD
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0242
ECAD model for BAS516
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $5.9542
ECAD model for SSD1963QL9
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $4.8245
ECAD model for FT230XS-R
FTDI, Future Technology Devices International Ltd
IC USB SERIAL FULL UART 20QFN
Lowest to $7.1819
ECAD model for FT231XQ-R
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $21.7100
ECAD model for CY7C68013A-128AXC
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4254
ECAD model for BM06B-GHS-TBT(LF)(SN)(N)
Texas Instruments
Module DC-DC 1-OUT 0.9V to 6V 3A 8-Pin uSIP SMD EP T/R | DC DC CONVERTER 0.9-5V
Lowest to $2.6535
ECAD model for TPS82130SILR
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2214
ECAD model for FT234XD-R

Pricing & Ordering

Quantity Unit Price Ext. Price
5+ $10.5314 $52.6570
12+ $8.6412 $103.6944
18+ $8.3711 $150.6798
25+ $8.1011 $202.5275
32+ $7.8311 $250.5952
43+ $7.0210 $301.9030
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Availability: 10,089 pieces
MOQ: 5 pcs
Order Increment : 1 piece
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate Shipping Fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

Categories

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention