EN
  • EN
  • DE

RCAT-10+

Part No RCAT-10+
Manufacturer Mini-Circuits
Catalog Attenuators
Description RF ATTENUATOR 10DB 50OHM 4SMD,
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category RF and Wireless - Attenuators
Mfr Mini-Circuits
Series RCAT
Package Tape & Reel
Product Status Obsolete
Attenuation Value 10dB
Frequency Range 0 Hz ~ 20 GHz
Power (Watts) 2W
Impedance 50 Ohms
Package / Case 4-SMD, No Lead
Standard Package 2,000 pcs
MSL Level 1 (Unlimited)
ECCN EAR99
HTSUS 8548.00.0000
Win Source Part Number 835132-RCAT-10+
Ultra Librarian 3D Model Ultra Librarian RCAT-10+ CAD Model

Description

The Mini-Circuits 835132-RCAT-10+ is an Attenuator designed for RF and wireless applications.

  • Impedance: 50 Ohms
  • Power Handling: 2W
  • Frequency Range: 0Hz to 20GHz
  • Attenuation Value: 10dB
  • Package/Case: 4-SMD, No Lead
  • Status: Obsolete
  • Packaging: Tape and reel
  • Standard Package: 2,000 pieces

You May Also Be Interested in

Renesas Electronics America
7-BIT 0.25DB DIGITAL STEP ATTENU
Lowest to $81.4926
TYCLON
RF Attenuators 6dB 0 Hz ~ 6 GHz 50 Ohms 20W N-Type In-Line Module
Need more? Email Us
Analog Devices Inc.
RF ATTENUATOR 26DB 50OHM 12CLCC
Lowest to $200.6016
Analog Devices Inc.
16 LEAD LGA
Lowest to $132.0546
Analog Devices Inc.
RF ATT 0.25-15.75DB 50OHM 24QFN
Need more? Email Us
Analog Devices Inc.
RF ATTENUATOR 1DB-31DB 24VFQFN
Need more? Email Us
TYCLON
RF Attenuators 6dB 0 Hz ~ 4 GHz 50 Ohms 2W N-Type In-Line Module
Need more? Email Us
TYCLON
RF Attenuators 20dB 0 Hz ~ 6 GHz 50 Ohms 10W N-Type In-Line Module
Need more? Email Us
TYCLON
RF Attenuators 30dB 0 Hz ~ 6 GHz 50 Ohms 10W N-Type In-Line Module
Need more? Email Us

Top Sellers

Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $4.1579
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.3053
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.9399
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.2271
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0357
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $41.3948
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.2271
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.6632

Pricing & Ordering

Quantity Unit Price Ext. Price
3+ $22.1904 $66.5712
6+ $18.2075 $109.2450
9+ $17.6386 $158.7474
12+ $17.0696 $204.8352
16+ $16.5006 $264.0096
21+ $14.7936 $310.6656
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 100 pieces
MOQ: 3 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess