EN
  • EN
  • DE

RMS-2U

Part No RMS-2U
Manufacturer Mini-Circuits
Catalog HOT - SALES and EOL Components (Q - R)
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Manufacturer Mini-Circuits
Win Source Part Number 296807-RMS-2U
Popularity Low
Supply and Demand Status Limited
Ultra Librarian 3D Model Ultra Librarian RMS-2U CAD Model

Description

The RMS-2U is a surface-mount mixer manufactured by Mini-Circuits. It's specifically engineered for applications demanding efficient frequency mixing, such as those found in communication systems, instrumentation, and radar technology. This mixer provides a practical balance between performance characteristics and physical dimensions, making it suitable for integration within varied electronic designs.

Applications

  • Frequency Conversion: Used in transceivers to shift signal frequencies.
  • Receiver Front-Ends: Incorporated in receiver designs to convert RF signals to intermediate frequencies (IF).
  • Test and Measurement: Employed in instruments like spectrum analyzers and signal generators.
  • Satellite Communications: Used in satellite communication equipment for up- and down-conversion.
  • Radar Systems: Implemented in radar receivers and transmitters.
  • Wireless Communication: Applied in cellular base stations and other wireless communication devices.

Features

  • Wideband Frequency Operation: Functions across a broad frequency spectrum for diverse applications.
  • Surface Mount Technology (SMT): Designed for efficient and reliable soldering to printed circuit boards.
  • Low Conversion Loss: Minimizes signal attenuation during frequency mixing, thus optimizing system performance.
  • High Isolation: Provides strong isolation between ports, reducing unwanted signal leakage and interference.
  • Compact Size: The small footprint facilitates integration in space-constrained environments.
  • Rugged Construction: Built to withstand various environmental conditions.

Benefits

  • Improved System Performance: Low conversion loss and high isolation contribute to improved signal quality and overall system performance.
  • Reduced Board Space: Compact size permits higher-density circuit board layouts.
  • Simplified Manufacturing: SMT design streamlines the assembly process and lowers manufacturing costs.
  • Increased Reliability: Robust construction ensures reliable operation in harsh environments.
  • Versatile Application: Wideband operation permits its use in a variety of applications.

Additional Details

The RMS-2U mixer requires an external local oscillator (LO) signal for its operation. Specific frequency range and performance specifications can be found in the Mini-Circuits datasheet for the RMS-2U. This component typically uses diode-based mixing elements to accomplish frequency conversion. The mixer is designed to operate with a 50-ohm impedance environment. Refer to the datasheet for detailed specifications, pinout information, recommended application circuits, and environmental operating conditions before integrating this component into your design.

You May Also Be Interested in

Qualcomm
Lowest to $11.4253
Broadcom Limited
Lowest to $0.8166
Infineon Technologies
Lowest to $2.8702
STMicroelectronics
Need more? Email Us
Qualcomm
Lowest to $7.0594
Bel Power Solutions
Need more? Email Us
Qualcomm
Need more? Email Us
EPCOS (TDK)
Need more? Email Us
STMicroelectronics
Lowest to $16.1215

Top Sellers

Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $9.5038
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.9399
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.8016
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.0951
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3800
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.2376
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess