EN
  • EN
  • DE

ROS-6770-1+

Part No ROS-6770-1+
Manufacturer Mini-Circuits
Catalog OEM Parts (O - R)
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

RoHS Non-Compliant
Win Source Part Number 1088849-ROS-6770-1+
Categories OEM Parts(O-R)
Manufacturer Mini-Circuits
Popularity Low
Supply and Demand Status Shortage
Ultra Librarian 3D Model Ultra Librarian ROS-6770-1+ CAD Model

Description

The ROS-6770-1+ is a RoHS compliant, voltage-controlled oscillator (VCO) from Mini-Circuits. This VCO is designed to provide a stable and tunable signal source for various applications in communication systems, test equipment, and frequency synthesizers. It offers excellent phase noise performance and frequency stability over a wide temperature range.

Applications:

  • Satellite communication systems: Used in local oscillators for up and down converters.
  • Test and measurement equipment: Provides a tunable signal source for spectrum analyzers and signal generators.
  • Frequency synthesizers: Integrated into phase-locked loops (PLLs) for generating precise frequencies.
  • Wireless communication systems: Employed in transceivers for frequency generation and modulation.
  • Military and aerospace applications: Utilized in radar systems and communication equipment.

Features:

  • Wide Tuning Range: Offers a broad frequency tuning range, enabling flexibility in system design.
  • Low Phase Noise: Provides excellent phase noise performance, ensuring signal integrity and minimizing unwanted spectral components.
  • Stable Frequency: Maintains stable frequency operation over temperature variations.
  • Small Size: Compact design allows for easy integration into space-constrained applications.
  • RoHS Compliant: Complies with RoHS directives, ensuring environmental friendliness.

Benefits:

  • Improved System Performance: The low phase noise and stable frequency enhance the overall performance of the system.
  • Design Flexibility: The wide tuning range allows for versatile applications in various frequency bands.
  • Reduced Size and Weight: The compact size enables integration into smaller and lighter devices.
  • Cost-Effective Solution: Provides a high-performance solution at a competitive price.
  • Reliable Operation: Designed for reliable operation in demanding environments.

Additional Details:

The ROS-6770-1+ operates with a supply voltage typically around 12V. Its output power is specified in the product datasheet along with the tuning voltage range. The hermetically sealed package ensures robustness and longevity. Consult the official Mini-Circuits datasheet for detailed electrical characteristics, performance graphs, and application notes to ensure optimal usage and integration into your specific application.

You May Also Be Interested in

Ricoh
Need more? Email Us
Pericom
33V Octal trans Latch 3State
Need more? Email Us
Ricoh
Lowest to $0.5747
Ericsson
Need more? Email Us
Hitachi, Ltd
Need more? Email Us
Ricoh
IC Smc Volt Reg 3V
Lowest to $0.2610
Renesas Electronics America
Microcontrollers for Automotive Low-end Instrument Clusters
Need more? Email Us
Sharp Microelectronics
Need more? Email Us
Qorvo US Inc.
RF Switch, SPDT, .7 to 2.7 GHz, .15 dB to 0.5 dB IL, 23 dB Iso, 1.5 x 1.1 mm, 10 Pin Laminate, RF Antenna Switch
Lowest to $0.6537

Top Sellers

Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $18.8657
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0713
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $9.5038
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.6527
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $9.9790
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.8016
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2767
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.0951
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess