EN
  • EN
  • DE

SCLF-10+

Part No SCLF-10+
Manufacturer Mini-Circuits
Catalog RF Filters
Description RF FILTER LOW PASS 12.2MHZ 1206
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Filters
Estimated Pruduction Lead Time 9 Weeks
Features 12.2MHz (Cutoff) Frequency Low Pass RF Filter (Radio Frequency) - Bandwidth 1dB 1206 (3216 Metric), 4 PC Pad
Manufacturer Mini-Circuits
Package Reel - TR
Mounting Surface Mount
Package 1206 (3216 Metric), 4 PC Pad
MSL Level 1 (Unlimited)
ECCN EAR99
HTSUS 8548.90.0100
Other Part Number 3157-SCLF-10+TR, 3157-SCLF-10+CT, 3157-SCLF-10+DKR
Quantity per package 500
Popularity High
Supply and Demand Status Balance
Win Source Part Number 933175-SCLF-10+
Ultra Librarian 3D Model Ultra Librarian SCLF-10+ CAD Model

Description

The Mini-Circuits SCLF-10+ is a low pass RF filter with a cutoff frequency of 12.2MHz.

  • Bandwidth: 1dB
  • Package: Surface Mount 1206 (3216 Metric), 4 PC Pad
  • Packaging: Reel - TR
  • Quantity per Package: 500

You May Also Be Interested in

TDK Corporation
FILTER BANDPASS 2.4GHZ 0805 SMD
Lowest to $0.2610
TDK Corporation
Need more? Email Us
TDK Corporation
FILTER BANDPASS 2.4GHZ WLAN SMD
Lowest to $0.5791
TDK Corporation
FILTER BANDPASS 2.4GHZ WLAN SMD
Lowest to $0.6906
TDK Corporation
FILTER HIGHPASS WLAN&BLUETOOTH
Need more? Email Us
TDK Corporation
FILTER BANDPASS 2.4GHZ WLAN SMD
Lowest to $0.2765
TDK Corporation
FILTER LOWPASS AGSM-EGSM/TX SMD
Lowest to $0.1571
TDK Corporation
Need more? Email Us
TDK Corporation
FILTER BANDPASS WLAN&BLUETOOTH
Need more? Email Us

Top Sellers

Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.1775
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $3.8016
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.9399
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.2166
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $21.9925
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.2557
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.2557
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.3955

Pricing & Ordering

Quantity Unit Price Ext. Price
2+ $26.8661 $53.7322
5+ $22.0440 $110.2200
8+ $21.3551 $170.8408
10+ $20.6662 $206.6620
13+ $19.9773 $259.7049
17+ $17.9107 $304.4819
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 1,660 pieces
MOQ: 2 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess