EN
  • EN
  • DE

EQY-10-24+

Part No EQY-10-24+
Manufacturer Mini-Circuits
Catalog RF Filters
Description RF FILTER 10.2 DB 8TFDFN
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Win Source Part Number 2000725-EQY-10-24+
Win Source Part Number Cross
Manufacturer Mini-Circuits
Category Filters>RF Filters
Packaging Tape and Reel
Mounting Style SMD/SMT
Operating Temperature Range -55°C ~ 105°C
Ultra Librarian 3D Model Ultra Librarian EQY-10-24+ CAD Model

Description

The EQY-10-24+ is a coaxial bandpass filter manufactured by Mini-Circuits. This filter is designed to operate within a specific frequency range, allowing signals within that range to pass through while attenuating signals outside of it. This makes it suitable for applications requiring signal isolation and noise reduction.

Applications:

  • Wireless communication systems: Used to filter out unwanted signals and noise, improving the performance of receivers and transmitters.
  • Satellite communication: Employed to isolate desired frequencies and prevent interference from adjacent channels.
  • Radar systems: Used in radar receivers to filter out clutter and interference, improving target detection.
  • Test and measurement equipment: Used to ensure accurate and reliable measurements by filtering out spurious signals.
  • Medical imaging: Employed in medical imaging devices to improve the quality of images by reducing noise.

Features:

  • Compact size: Designed for space-constrained applications.
  • Low insertion loss: Minimizes signal attenuation within the passband.
  • High rejection: Provides effective attenuation of unwanted signals outside the passband.
  • Sharp cutoff: Enables precise filtering of signals with minimal impact on adjacent frequencies.
  • Coaxial connectors: Provides easy integration into existing systems.

Benefits:

  • Improved signal quality: By filtering out unwanted signals and noise, the EQY-10-24+ improves the signal-to-noise ratio, resulting in enhanced performance.
  • Reduced interference: The filter attenuates signals outside the passband, preventing interference from adjacent channels or unwanted sources.
  • Enhanced system performance: The combination of low insertion loss, high rejection, and sharp cutoff improves the overall performance of communication and other electronic systems.
  • Increased reliability: By filtering out unwanted signals, the EQY-10-24+ can protect sensitive components from damage and improve the reliability of the system.
  • Simplified system design: The filter's compact size and coaxial connectors allow for easy integration into existing systems, simplifying the design process.

Specifications: (Note: Specific electrical and mechanical characteristics should be obtained from the manufacturer's datasheet.)

Typical specifications include insertion loss within the passband, rejection at specified frequencies outside the passband, impedance, and connector type. Consult the Mini-Circuits datasheet for detailed specifications.

You May Also Be Interested in

Johanson Technology Inc.
"High Frequency Ceramic Solutions"
Lowest to $0.3341
Qorvo US Inc.
2.4GHZ WI-FI IOT BANDBOOST FILTE
Lowest to $2.9105
Crystek Corporation
RF FILTER LOW PASS 15MHZ BNC
Need more? Email Us
Crystek Corporation
RF FILTER LOW PASS 600MHZ INLINE
Need more? Email Us
Taiyo Yuden
FILTER BANDPASS
Lowest to $0.5518
Crystek Corporation
RF FILTER LOW PASS 2.4GHZ INLINE
Need more? Email Us
Broadcom Limited
TRANSMIT FILTER US PCS 1.6X2.0MM
Need more? Email Us
Mini-Circuits
RF FILTER HIGH PASS 4.7GHZ 0805
Lowest to $10.4777
TDK Corporation
MULTILAYER LOW PASS FILTER FOR L
Lowest to $0.0594

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.3053
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.6527
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $15.1412
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.2271
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.5143
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.2055
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $4.1579
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.9399
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6155
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0357

Pricing & Ordering

Quantity Unit Price Ext. Price
2+ $44.8796 $89.7592
3+ $36.8243 $110.4729
5+ $35.6735 $178.3675
6+ $34.5228 $207.1368
8+ $33.3720 $266.9760
11+ $29.9197 $329.1167
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 497 pieces
MOQ: 2 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess