Products specifications Report Issue?

Category RF and Wireless - RF Mixers
Mfr Mini-Circuits
Package Tape & Reel
Product Status Active
RF Type Cellular, ISM, PCN, VSAT, WCDMA
Frequency 1GHz ~ 4GHz
Mounting Type Surface Mount
Package / Case 8-SMD, No Lead
Standard Package 500 pcs
MSL Level 1 (Unlimited)
ECCN EAR99
HTSUS 8542.39.0001
Win Source Part Number 716219-SIM-43H+
Ultra Librarian 3D Model Ultra Librarian SIM-43H+ CAD Model

Description

The 716219-SIM-43H+ is an RF mixer designed for RF and wireless applications.

  • Frequency Range: 1GHz to 4GHz
  • Package: 8-SMD, no lead
  • Application: Cellular, ISM, PCN, VSAT, WCDMA
  • Product Status: Active
  • Standard Package: 500 pcs

You May Also Be Interested in

Skyworks Solutions Inc.
IC MIXER DOWN CONV SGL 16QFN / RF Mixer IC CDMA, LTE, W-CDMA, WiMAX 200MHz ~ 5GHz 16-QFN (3x3)
Need more? Email Us
ECAD model for SKY73049-350LF
Analog Devices Inc.
IC MMIC MIXER DBL-BAL DIE
Need more? Email Us
ECAD model for HMC774
Mini-Circuits
Up/Down Conv Mixer 2.5GHz 6-Pin Case CD-542 T/R
Need more? Email Us
ECAD model for ADE-25MH
Hittite
PCS/UMTS HIGH IP3 RFIC DOWNCONVERTER, 1.7 - 2.2 GHz
Lowest to $9.4847
ECAD model for HMC380QS16G
Analog Devices Inc.
IC MMIC MIXER HI IP3 8-MSOP
Lowest to $150.4478
ECAD model for HMC488MS8GETR
M/A-Com Technology Solutions
MIXER.OPEN CARRIER
Need more? Email Us
ECAD model for MC4120-2
Analog Devices Inc.
Up/Down Conv Mixer 3V 975MHz/2.05GHz 8-Pin LFCSP EP / LF to 4 GHz High Linearity Y-Mixer
Lowest to $4.7273
ECAD model for ADL5350ACPZ
Hittite
GaAs MMIC SMT DOUBLE-BALANCED FET MIXER, 1.3 - 2.5 GHz
Need more? Email Us
ECAD model for HMC216MS8
Analog Devices Inc.
EVAL BOARD FOR HMC6146BLC5A / HMC6146BLC5A series Upconverter Evaluation Board
Need more? Email Us
ECAD model for EV1HMC6146BLC5A

Top Sellers

FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.4626
ECAD model for FT234XD-R
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $16.4031
ECAD model for DRV8432DKD
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.2413
ECAD model for NTA4153NT1G
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1568
ECAD model for BM04B-GHS-TBT(LF)(SN)(N)
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $6.7542
ECAD model for ULN2803ADWR
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.0657
ECAD model for FT230XQ-R
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $24.1222
ECAD model for ICM-42688-P
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0362
ECAD model for BAS516
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $6.3924
ECAD model for FT232RL-REEL
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.9576
ECAD model for BMM150
FTDI, Future Technology Devices International Ltd
IC USB SERIAL FULL UART 20QFN
Lowest to $6.0306
ECAD model for FT231XQ-R
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $21.7100
ECAD model for CY7C68013A-128AXC
Texas Instruments
Module DC-DC 1-OUT 0.9V to 6V 3A 8-Pin uSIP SMD EP T/R | DC DC CONVERTER 0.9-5V
Lowest to $1.5921
ECAD model for TPS82130SILR
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.8086
ECAD model for AR8033-AL1A
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $6.7542
ECAD model for ULN2803ADW

Pricing & Ordering

Quantity Unit Price Ext. Price
3+ $22.4937 $67.4811
7+ $18.4564 $129.1948
10+ $17.8797 $178.7970
13+ $17.3029 $224.9377
17+ $16.7261 $284.3437
23+ $14.9959 $344.9057
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Availability: 4,852 pieces
MOQ: 3 pcs
Order Increment : 1 piece
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate Shipping Fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

Categories

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention