Products specifications Report Issue?

Category RF and Wireless - RF Mixers
Mfr Mini-Circuits
Package Tape & Reel
Product Status Active
RF Type General Purpose
Frequency 1.7GHz ~ 8GHz
Mounting Type Surface Mount
Package / Case 8-SMD, No Lead
Standard Package 500 pcs
MSL Level 1 (Unlimited)
ECCN EAR99
HTSUS 8542.39.0001
Win Source Part Number 323935-SIM-83LH+
Ultra Librarian 3D Model Ultra Librarian SIM-83LH+ CAD Model

Description

The 323935-SIM-83LH+ is a RF Mixer designed for general-purpose applications.

  • Frequency Range: 1.7GHz to 8GHz
  • Suitable for: Wide range of RF and wireless systems
  • Mounting: Surface mountable
  • Package: 8-SMD, no lead
  • Standard Package: 500 pcs
  • Manufacturer: Mini-Circuits
  • Product Status: Active
  • ECCN: EAR99
  • MSL Level: 1 (Unlimited)

You May Also Be Interested in

Maxim Integrated
IC MIXER UPCONV/DOWNCONV QFN / RF Mixer IC Cellular, CDMA2000, EDGE, GSM, W-CDMA Up/Down Converter 815MHz ~ 1GHz 20-TQFN (5x5)
Need more? Email Us
ECAD model for MAX2029ETP
M/A-Com Technology Solutions
MIXER.OPEN CARRIER
Need more? Email Us
ECAD model for MC4120-2
Agilent(Hewlett-Packard)
0.8-6 GHz 3V Downconverter
Lowest to $1.6222
ECAD model for IAM-91563-TR1
Hittite
GaAs MMIC SMT DOUBLE-BALANCED FET MIXER, 1.3 - 2.5 GHz
Need more? Email Us
ECAD model for HMC216MS8
RF Micro Devices
0.7-10GHz HIgh IP3 Mixer with Integrated LO AMP | IC RF MIXER
Need more? Email Us
ECAD model for ML483-G
Renesas Electronics America
BOARD
Need more? Email Us
ECAD model for F1763EVBI
Analog Devices Inc.
EVAL BOARD FOR HMC6146BLC5A / HMC6146BLC5A series Upconverter Evaluation Board
Need more? Email Us
ECAD model for EV1HMC6146BLC5A
Analog Devices Inc.
IC MIXER LO/IF AMP 16SSOP
Lowest to $5.6445
ECAD model for HMC421QS16ETR
Analog Devices Inc.
IC MMIC MIXER HI IP3 8-MSOP
Lowest to $150.4478
ECAD model for HMC488MS8GETR

Top Sellers

TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $27.7405
ECAD model for ICM-42688-P
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $16.4031
ECAD model for DRV8432DKD
Texas Instruments
Module DC-DC 1-OUT 0.9V to 6V 3A 8-Pin uSIP SMD EP T/R | DC DC CONVERTER 0.9-5V
Lowest to $1.6886
ECAD model for TPS82130SILR
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.1008
ECAD model for FT234XD-R
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1568
ECAD model for BM04B-GHS-TBT(LF)(SN)(N)
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.0175
ECAD model for FT230XS-R
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.9576
ECAD model for BMM150
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.7741
ECAD model for LM5069MM-2/NOPB
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0411
ECAD model for NTA4153NT1G
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $4.1008
ECAD model for BMI160
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.5084
ECAD model for FT4232HL
FTDI, Future Technology Devices International Ltd
IC USB SERIAL FULL UART 20QFN
Lowest to $6.0306
ECAD model for FT231XQ-R
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $7.4779
ECAD model for ULN2803ADWR
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4254
ECAD model for BM06B-GHS-TBT(LF)(SN)(N)
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.8086
ECAD model for AR8033-AL1A

Pricing & Ordering

Quantity Unit Price Ext. Price
3+ $18.5758 $55.7274
7+ $15.2417 $106.6919
11+ $14.7654 $162.4194
14+ $14.2891 $200.0474
19+ $13.8128 $262.4432
25+ $12.3839 $309.5975
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Availability: 1,689 pieces
MOQ: 3 pcs
Order Increment : 1 piece
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate Shipping Fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

Categories

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention