EN
  • EN
  • DE

HMC421QS16ETR

Part No HMC421QS16ETR
Manufacturer Analog Devices Inc.
Catalog RF Mixers
Description IC MIXER LO/IF AMP 16SSOP
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Manufacturer Analog Devices Inc.
Packaging Reel
Part Status Obsolete (End Of Life)
RF Type Cellular, WCDMA, CDMA, GSM
Frequency 1.4GHz ~ 2.3GHz
Number of Mixers 1
Gain 9dB
Noise Figure 11dB
Secondary Attributes Down Converter
Current - Supply 84mA
Supply Voltage (V) 4.5V ~ 5.5V
Manufacturer Package 16-SSOP
Part Number Series HMC421
Manufacturer Pack Quantity 500
MSL Level 1 (Unlimited)
Popularity Medium
Supply and Demand Status Limited
Win Source Part Number 809739-HMC421QS16ETR
Ultra Librarian 3D Model Ultra Librarian HMC421QS16ETR CAD Model

Description

The HMC421QS16ETR is a high-performance, GaAs MMIC SP4T (Single Pole Four Throw) non-reflective switch developed by Analog Devices Inc., a leader in the semiconductor industry. This product is designed to cater to the needs of RF and microwave applications, offering a wide frequency range and low insertion loss.

Key Features:

  • Frequency Range: The HMC421QS16ETR operates over a broad frequency range from DC to 4 GHz, making it versatile for various applications including military, space, and commercial communication systems.
  • Low Insertion Loss: With an insertion loss of only 2.5 dB at 4 GHz, this switch maintains signal integrity and ensures minimal signal attenuation, which is critical for maintaining the performance of the RF signal chain.
  • High Isolation: It offers excellent isolation between ports, typically 45 dB at 4 GHz, which is essential for minimizing crosstalk and interference between signal paths.
  • Non-Reflective Design: The non-reflective nature of the switch improves system performance by reducing signal reflections that can cause distortions and impair signal quality.
  • Single Supply Voltage: The HMC421QS16ETR operates on a single positive supply voltage, simplifying power supply design and integration into systems.
  • Surface Mount Package: Housed in a compact 16-lead QSOP package, it is suitable for space-constrained applications and offers ease of integration into a wide range of electronic assemblies.

Applications:

This switch is ideal for use in:

  • Wireless infrastructure
  • Test equipment and sensors
  • Satellite communications
  • Fiber optic applications
  • Military and space systems

The HMC421QS16ETR from Analog Devices Inc. represents a blend of performance, reliability, and versatility, making it a top choice for designers looking for a high-quality RF switch solution. Its robust design and operational flexibility ensure that it can meet the demanding requirements of a wide range of high-frequency applications.

You May Also Be Interested in

Analog Devices Inc.
5-12 GHZ DBL-BAL MIXER / RF Mixer IC VSAT Up/Down Converter 5GHz ~ 12GHz 8-MSOP-EP
Lowest to $38.1436
Analog Devices Inc.
LF-7GHZ LOW-POWER, WIDEBAND ACTI / RF Mixer IC 0Hz ~ 7GHz 10-QFN (2x2)
Lowest to $16.9828
Analog Devices Inc.
400M-1700MHz Dual Down Converter Mixer with Integrated IF Amp & RF Baluns 32-WQFN -40 to 85
Lowest to $28.4955
Mini-Circuits
RF Mixer, 3800 to 12000 MHz, SMT
Lowest to $29.8725
Maxim Integrated
IC UPCONVERTER SOT23-6
Need more? Email Us
Maxim Integrated
IC MIXR 400MHZ-2.5GHZ UP SOT23-6
Need more? Email Us
Analog Devices Inc.
Dual Channel, High IP3, 100 MHz to 6 GHz Active Mixer
Lowest to $29.8830
Analog Devices Inc.
GaAs MMIC FUNDAMENTAL MIXER, 5.5 - 14.0 GHz | IC MIXER FUNDAMENTAL 12SMD
Lowest to $97.5333
Maxim Integrated
High-Linearity, 1700MHz to 3000MHz Upconversion / Downconversion Mixer with LO Buffer / Switch
Need more? Email Us

Top Sellers

Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.5820
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $6.4151
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.5143
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $4.0391
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647

Pricing & Ordering

Quantity Unit Price Ext. Price
12+ $5.0397 $60.4764
28+ $4.1353 $115.7884
44+ $4.0060 $176.2640
60+ $3.8768 $232.6080
78+ $3.7475 $292.3050
104+ $3.3599 $349.4296
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 10,800 pieces
MOQ: 12 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess