EN
  • EN
  • DE

TC2-72T+

Part No TC2-72T+
Manufacturer Mini-Circuits
Catalog Balun
Description 1:2 CORE & WIRE TRANSFORMER, 10
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category RF and Wireless - Balun
Mfr Mini-Circuits
Package Tape & Reel
Product Status Active
Frequency Range 10MHz ~ 700MHz
Phase Difference 2.25°
Insertion Loss (Max) 1.8dB
Return Loss (Min) 12.3dB
Package / Case 6-SMD (5 Leads), Flat Lead
Mounting Type Surface Mount
Standard Package 2,000 pcs
MSL Level 1 (Unlimited)
ECCN EAR99
HTSUS 8504.31.4035
Win Source Part Number 356126-TC2-72T+
Ultra Librarian 3D Model Ultra Librarian TC2-72T+ CAD Model

Description

The 356126-TC2-72T+ is an RF and Wireless Balun manufactured by Mini-Circuits.

  • Frequency Range: 10MHz to 700MHz
  • Phase Difference: 2.25 degrees
  • Maximum Insertion Loss: 1.8dB
  • Minimum Return Loss: 12.3dB
  • Package: 6-SMD (5 Leads), flat lead package
  • Installation: suitable for surface mount installations.
  • Availability: With a standard package of 2,000 pieces, it is readily available for various projects.
  • Status: active product in Mini-Circuits' RF and Wireless category
  • Reliability: making it a reliable choice for your electronic component needs.

You May Also Be Interested in

Mini-Circuits
RF Transformer 1:1 6 Terminal SMD
Lowest to $3.4763
M/A-Com Technology Solutions
TRANSFORMER 1:1 TXLINE
Lowest to $0.8700
Mini-Circuits
Lowest to $14.0734
Mini-Circuits
Lowest to $1.1212
M/A-Com Technology Solutions
Transformer, 10/100BASE-T Ethernet Transformer
Need more? Email Us
M/A-Com Technology Solutions
Need more? Email Us
M/A-Com Technology Solutions
Lowest to $2.6115
Mini-Circuits
Lowest to $3.3634
Tyco Electronics
E-Series RF 1:1 Transmission Line Transformer 4.5 - 3000 MHz
Lowest to $0.4040

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.6527
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.6527
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.3914
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $9.5038
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
Realtek
INTEGRATED 10/100/1000M ETHERNET TRANSCEIVER
Lowest to $2.4354
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $6.6527

Pricing & Ordering

Quantity Unit Price Ext. Price
20+ $2.5695 $51.3900
48+ $2.1083 $101.1984
74+ $2.0424 $151.1376
102+ $1.9765 $201.6030
131+ $1.9106 $250.2886
176+ $1.7130 $301.4880
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 19,401 pieces
MOQ: 20 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess