Products specifications

Category RF and Wireless - RF Power Dividers/Splitters
Mfr Mini-Circuits
Package Tape & Reel
Product Status Active
Insertion Loss 0.7dB
Frequency 1.875 GHz ~ 2.8 GHz
Specifications Isolation (Min) 15dB, 1.9 VSWR (Typ), 5° Imbalance (Max)
Size / Dimension 0.118" L x 0.118" W x 0.039" H (3.00mm x 3.00mm x 0.99mm)
Package / Case 12-VQFN Exposed Pad
Standard Package 500 pcs
MSL Level 1 (Unlimited)
ECCN EAR99
HTSUS 8548.00.0000
Win Source Part Number 402891-WP4U1+
Ultra Librarian 3D Model Ultra Librarian WP4U1+ CAD Model

Description

The 402891-WP4U1+ is an RF power divider/splitter designed for RF and wireless applications.

  • Frequency Range: 1.875 GHz to 2.8 GHz
  • Insertion Loss: 0.7dB
  • Isolation: 15dB (minimum)
  • VSWR: 1.9 (typical)
  • Size: 0.118" L x 0.118" W x 0.039" H
  • Package: 12-VQFN exposed pad
  • Package: 500 pcs
  • Manufacturer: Mini-Circuits
  • Status: Active

You May Also Be Interested in

Tyco Electronics
Three-Way Power Dividers 1 - 100 MHz and 50 - 300 MHz
Lowest to $557.8588
ECAD model for M3H-50
Mini-Circuits
RF PWR DVDR 5MHZ-1GHZ 6SMD
Lowest to $3.7877
ECAD model for TCP-2-10X+
Mini-Circuits
RF PWR DVDR 2.5GHZ-4.5GHZ 6SMD
Need more? Email Us
ECAD model for QCN-45D+
Mini-Circuits
RF PWR DVDR 1.425GHZ-1.9GHZ 6SMD
Lowest to $2.9950
ECAD model for SCN-2-19+
Alpha Industries
Two-Way 0° Power Splitter Combiner 1.71-1.99 GHz
Lowest to $2.1784
ECAD model for PD18-73
Skyworks Solutions Inc.
Four-Way 0° Power Splitter/Combiner 1.71-1.99 GHz
Lowest to $2.3763
ECAD model for PD4W18-59
Mini-Circuits
RF PWR DVDR 1.42-1.66GHZ SOT23-6
Lowest to $2.6810
ECAD model for SP-2G+
Mini-Circuits
RF PWR DVDR 5MHZ-1GHZ 6SMD
Lowest to $2.1126
ECAD model for TCP-2-10+
Anaren
RF POWER DVDR 400MHZ-900MHZ 0805 / RF Power Divider 400 MHz ~ 900 MHz 0805 (2012 Metric), 6 PC Pad
Lowest to $1.1331
ECAD model for PD0409J5050S2HF

Top Sellers

Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $9.2291
ECAD model for ULN2803ADWR
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.5084
ECAD model for FT4232HL
FTDI, Future Technology Devices International Ltd
IC USB HS DUAL UART/FIFO 64-LQFP
Lowest to $10.3726
ECAD model for FT2232HL-REEL
FTDI, Future Technology Devices International Ltd
IC USB SERIAL FULL UART 20QFN
Lowest to $6.0306
ECAD model for FT231XQ-R
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $1.8756
ECAD model for EC2-5NU
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $19.7802
ECAD model for CY7C68013A-128AXC
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0411
ECAD model for NTA4153NT1G
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $31.3588
ECAD model for PI3740-00-LGIZ
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $5.7894
ECAD model for FT234XD-R
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $7.9604
ECAD model for BME280
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $7.4779
ECAD model for ULN2803ADW
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.0657
ECAD model for FT230XS-U
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.0657
ECAD model for FT230XS-R
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.8596
ECAD model for BMI160
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0169
ECAD model for BAS516

Pricing & Ordering

Quantity Unit Price Ext. Price
15+ $3.4959 $52.4385
35+ $2.8684 $100.3940
54+ $2.7788 $150.0552
75+ $2.6891 $201.6825
97+ $2.5995 $252.1515
129+ $2.3306 $300.6474
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Availability: 932 pieces
MOQ: 15 pcs
Order Increment : 1 piece
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Estimate Shipping Fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

Categories

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention