EN
  • EN
  • DE

YAT-20+

Part No YAT-20+
Manufacturer Mini-Circuits
Catalog Attenuators
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Reference Date Code 1505+
Reference case NUL
Manufacturer Mini-Circuits
Manufacturer Homepage www.minicircuits.com
Win Source Part Number 721220-YAT-20+
Popularity Low
Supply and Demand Status Balance
Ultra Librarian 3D Model Ultra Librarian YAT-20+ CAD Model

Description

The YAT-20+ is a precision fixed attenuator manufactured by Mini-Circuits. It is designed to reduce the power level of a signal by a specific amount, in this case, 20 dB, across a wide frequency range. This component is ideal for use in test and measurement setups, impedance matching, and signal conditioning applications where accurate and stable attenuation is required.

Applications:

  • Test and Measurement: Calibrating test equipment and reducing signal levels to prevent damage.
  • Impedance Matching: Improving impedance match between components in RF and microwave circuits.
  • Signal Conditioning: Adjusting signal levels to optimize performance and prevent overloading.
  • Receiver Protection: Protecting sensitive receiver inputs from high-power signals.
  • Power Leveling: Maintaining a consistent power level across a frequency range.

Features:

  • Fixed Attenuation: Provides a precise and stable attenuation of 20 dB.
  • Wide Frequency Range: Operates across a broad frequency range, typically from DC to several GHz.
  • High Accuracy: Offers high accuracy and repeatability in attenuation.
  • Low VSWR: Maintains low Voltage Standing Wave Ratio (VSWR) for minimal signal reflection.
  • Rugged Construction: Designed for durability and reliability in demanding environments.

Benefits:

  • Accurate Signal Control: Provides precise control over signal levels in RF and microwave systems.
  • Improved Measurement Accuracy: Enhances the accuracy of test and measurement results.
  • Enhanced System Performance: Optimizes system performance by improving impedance matching and signal conditioning.
  • Protection of Sensitive Components: Protects receivers and other sensitive components from damage.
  • Reliable Operation: Ensures reliable operation with its rugged construction and stable performance.

Additional Details:

The YAT-20+ attenuator typically features a coaxial connector interface, such as SMA, for easy integration into RF and microwave circuits. It is designed to handle a specified maximum input power and operates over a wide temperature range. Specific technical specifications such as frequency range, attenuation accuracy, VSWR, and power handling capabilities can be found in the product datasheet. The attenuator's internal construction often includes precision resistors arranged in a Pi or T configuration to achieve the desired attenuation level.

You May Also Be Interested in

TYCLON
RF Attenuators 10dB 0 Hz ~ 6 GHz 50 Ohms 30W N-Type In-Line Module
Need more? Email Us
Analog Devices Inc.
16 LEAD LGA
Lowest to $132.0546
Analog Devices Inc.
RF ATTENUATOR 26DB 50OHM 12CLCC
Lowest to $200.6016
TYCLON
RF Attenuators 10dB 0 Hz ~ 6 GHz 50 Ohms 10W N-Type In-Line Module
Need more? Email Us
Mini-Circuits
RF ATTENUATOR 9DB 50OHM 6VDFN
Lowest to $3.4445
TYCLON
RF Attenuators 30dB 0 Hz ~ 6 GHz 50 Ohms 40W N-Type In-Line Module
Need more? Email Us
TYCLON
RF Attenuators 20dB 0 Hz ~ 6 GHz 50 Ohms 10W N-Type In-Line Module
Need more? Email Us
TYCLON
RF Attenuators 30dB 0 Hz ~ 6 GHz 50 Ohms 10W N-Type In-Line Module
Need more? Email Us
Susumu
CHIP ATTENUATOR, 5DB, 50O, 64MW,
Lowest to $1.6714

Top Sellers

Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $15.1412
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $41.3948
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0357
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.2271
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.2055
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.6527
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $4.1579
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.2271
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $3.9204
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.3053

Pricing & Ordering

Quantity Unit Price Ext. Price
9+ $6.7233 $60.5097
21+ $5.5174 $115.8654
33+ $5.3442 $176.3586
45+ $5.1721 $232.7445
58+ $5.0000 $290.0000
78+ $4.4826 $349.6428
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 282 pieces
MOQ: 9 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess