EN
  • EN
  • DE

AP3602BKTR-E1

Part No AP3602BKTR-E1
Manufacturer Diodes Incorporated
Catalog PMIC - LED Drivers
Description IC LED DRIVER RGLTR DIM
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits
Manufacturer Diodes Incorporated
Packaging Reel - TR
Status Obsolete(EOL)
Type DC DC Regulator
Topology Step-Up (Boost)
Internal Switch(s) Yes
Number of Outputs 1
Operating Input Voltage(Min) 2.7V
Maximum Supply Voltage 4.5V
Output Voltage 4.8 V to 5.2 V
Channel Output Current 100mA
Frequency 1.2MHz
Applications Backlight, Camera Flash
Temperature Range - Operating -40°C to 85°C (TA)
Mounting SMD (SMT)
Case / Package SOT-23-6
Win Source Part Number 051804-AP3602BKTR-E1
Popularity Medium
Supply and Demand Status Sufficient
Ultra Librarian 3D Model Ultra Librarian AP3602BKTR-E1 CAD Model

Description

The AP3602BKTR-E1 from Diodes Incorporated is a highly-efficient, step-up DC-DC converter designed for driving white LEDs from a single cell lithium-ion battery. This compact and versatile component is an ideal solution for portable devices that require a consistent light source, such as mobile phones, personal digital assistants (PDAs), and digital cameras.

Key Features

  • High Efficiency: With its integrated 30V, 0.2Ω internal switch, the AP3602BKTR-E1 offers high efficiency, which is crucial for maximizing battery life in portable applications.
  • Adjustable Output Voltage: The output voltage can be adjusted up to 28V, which allows for multiple white LEDs to be driven in series, ensuring uniform brightness and improved performance.
  • Constant Current Control: The device provides accurate constant current control, which directly translates into consistent luminance for the LED load, enhancing the user experience.
  • Low Shutdown Current: The shutdown current is less than 1µA, which minimizes power consumption when the device is not in active use, further extending battery life.
  • Protection Features: It includes built-in over-voltage protection, over-temperature protection, and under-voltage lockout, ensuring the safety and reliability of the device under various operating conditions.

Applications

The AP3602BKTR-E1 is versatile and can be used in a variety of applications. These include:

  • Backlighting for LCD panels
  • Portable flashlights and torches
  • General LED lighting

Package and Availability

The device is offered in a compact 5-pin TSOT-23 package, making it suitable for space-constrained applications. It is available in tape and reel format, with the suffix "TR" indicating this packaging option for ease of assembly in high-volume production environments.

Summary

The AP3602BKTR-E1 from Diodes Incorporated is a reliable and energy-efficient solution for driving white LEDs. Its adjustable output voltage, constant current control, and comprehensive protection features, all packaged in a small form factor, make it a highly suitable choice for a wide range of portable electronic applications.

You May Also Be Interested in

Diodes Incorporated
IC LED DRIVER CTRLR DIM 16QFN
Lowest to $4.8972
Texas Instruments
LM27964 White LED Driver System with I2C Compatible Brightness Control
Need more? Email Us
Microchip Technology
Constant Current Boost Controller for Driving High Power LEDs | IC LED DRIVER CTRLR DIM 10MSOP
Need more? Email Us
ON Semiconductor
Constant Current LED Driver with 32 Dimming Levels and Rset
Need more? Email Us
Diodes Incorporated
IC OFFLINE LED DRIVER SO-7
Lowest to $0.2408
Intersil
IC LED DRIVER RGLTR DIM 12WLCSP
Lowest to $0.7203
Texas Instruments
Lighting Management System for Six White LEDs and One RGB or FLASH LED | IC LED DRIVER RGLTR DIM 32TCSP
Lowest to $3.8453
Texas Instruments
IC LED DRIVER RGLTR DIM 9DSBGA
Lowest to $0.5012
STMicroelectronics
LED Driver 10000uA Supply Current 24-Pin TSSOP T/R / IC LED DRVR LIN DIM 40MA 24TSSOP
Lowest to $3.3365

Top Sellers

Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.6632
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.4542
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $15.1412
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.4647
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.3053
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0357
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.2271
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.9399
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6155
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782

Pricing & Ordering

Quantity Unit Price Ext. Price
275+ $0.2113 $58.1075
670+ $0.1734 $116.1780
1,035+ $0.1679 $173.7765
1,425+ $0.1625 $231.5625
1,840+ $0.1572 $289.2480
2,460+ $0.1409 $346.6140
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 18,000 pieces
MOQ: 275 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess