EN
  • EN
  • DE

MT90220ALX01

Part No MT90220ALX01
Manufacturer Mitel Networks Corporation
Catalog OEM Parts (M - N)
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

Win Source Part Number 1031214-MT90220ALX01
Categories OEM Parts(M-N)
Manufacturer Mitel Networks Corporation
Popularity Low
Supply and Demand Status Shortage
Ultra Librarian 3D Model Ultra Librarian MT90220ALX01 CAD Model

Description

The MT90220ALX01, manufactured by Mitel (now part of Mavenir), is a T1/E1 Line Interface Unit (LIU) designed for telecommunications applications. This device provides the physical layer interface between a T1 or E1 digital transmission line and a network device. It offers features such as clock recovery, pulse shaping, and line equalization to ensure reliable data transmission over the telecommunications network.

Applications

  • PBX systems: Used in Private Branch Exchange systems for connecting to the public switched telephone network (PSTN).
  • Channel banks: Employed in channel banks for multiplexing and demultiplexing T1/E1 signals.
  • Digital cross-connect systems: Integrated into cross-connects for routing and switching T1/E1 channels.
  • Wireless base stations: Utilized in base stations for backhaul connectivity over T1/E1 lines.
  • Voice over IP (VoIP) gateways: Incorporated into gateways for converting voice traffic between IP networks and T1/E1 lines.

Features

  • T1/E1 compatibility: Supports both T1 (1.544 Mbps) and E1 (2.048 Mbps) standards.
  • Clock recovery: Extracts timing information from the received signal.
  • Pulse shaping: Optimizes the transmitted signal for improved line performance.
  • Line equalization: Compensates for signal attenuation and distortion over the transmission line.
  • Jitter attenuation: Reduces jitter in the received signal for improved data quality.

Benefits

  • Reliable data transmission: Clock recovery, pulse shaping, and line equalization ensure accurate data transfer over the network.
  • Standards compliance: T1/E1 compatibility allows for seamless integration into existing telecommunications infrastructure.
  • Improved network performance: Jitter attenuation enhances signal quality and reduces errors.
  • Versatile application: Suitable for a wide range of telecommunications equipment and systems.
  • Compact design: Enables efficient use of board space in networking devices.

Additional Details

The MT90220ALX01 operates from a single supply voltage, typically 3.3V or 5V. It includes features for detecting and handling line impairments such as loss of signal (LOS) and alarm indication signal (AIS). The device often includes a built-in crystal oscillator for generating the necessary clock signals. It is commonly packaged in a surface-mount package such as a QFP (Quad Flat Package) for easy integration into circuit boards. The MT90220ALX01 is a critical component in ensuring reliable and efficient T1/E1 connectivity in telecommunications systems.

You May Also Be Interested in

New Japan Radio
Need more? Email Us
NIC-Components Corp.
Inductor RF Chip Molded Wirewound 5.6uH 5% 7.96MHz 13Q-Factor 65mA 8.7Ohm DCR 1210 T/R
Need more? Email Us
Samtec Inc.
CONN HEADER VERT 2POS 2.54MM / Connector Header Through Hole 2 position 0.100" (2.54mm)
Need more? Email Us
New Japan Radio
Need more? Email Us
Intel
Network Proc 400MHz 460-Pin
Lowest to $75.0750
New Japan Radio
Switch ICs Switch w/ 6dB Amp
Need more? Email Us
New Japan Radio
Video Ics w/Y/C Mix & Filter Lead Free Package
Need more? Email Us
Samtec Inc.
CONN HEADER VERT 12POS 5.08MM / Connector Header Through Hole 12 position 0.200" (5.08mm)
Need more? Email Us
Multicomp
LED, 0.8MM, ORANGE-RED, 72MCD, 635NM; LED Colour: Red Orange; LED Mounting: SMD; LED Case Size: -; Forward Current...
Need more? Email Us

Top Sellers

Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0214
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.3955
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.7023
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess