EN
  • EN
  • DE

PESD2CANFD27V-QBZ

Part No PESD2CANFD27V-QBZ
Manufacturer Nexperia USA Inc.
Catalog TVS - Diodes
Description TVS DIODE 27VWM 44VC DFN1110D-3 / 44V Clamp 2.5A (8/20µs) Ipp Tvs Diode Surface Mount, Wettable Flank DFN1110D-3
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category Circuit Protection - Transient Voltage Suppressors (TVS) - TVS Diodes
Mfr Nexperia USA Inc.
Series Automotive, AEC-Q101
Package Tape & Reel
Product Status Active
Type Zener
Bidirectional Channels 2
Voltage - Reverse Standoff (Typ) 27V (Max)
Voltage - Breakdown (Min) 28V
Voltage - Clamping (Max) @ Ipp 44V
Current - Peak Pulse (10/1000µs) 2.5A (8/20µs)
Power - Peak Pulse -
Power Line Protection No
Applications Automotive, CAN
Capacitance @ Frequency 5.2pF @ 1MHz
Temperature Range - Operating -55°C ~ 150°C (TA)
Mounting Type Surface Mount, Wettable Flank
Package / Case 3-XDFN Exposed Pad
Supplier Device Package DFN1110D-3
Base Product Number PESD2CANFD27
MSL Level 1 (Unlimited)
REACH Status REACH Unaffected
ECCN EAR99
HTSUS 8541.10.0080
Win Source Part Number 1362069-PESD2CANFD27V-QBZ
Ultra Librarian 3D Model Ultra Librarian PESD2CANFD27V-QBZ CAD Model

Description

The 1362069-PESD2CANFD27V-QBZ is a TVS diode from Nexperia USA Inc.

  • Manufacturer: Nexperia USA Inc.
  • Category: Circuit Protection
  • Application: Automotive
  • Type: Bidirectional Zener
  • Reverse Standoff Voltage: 27V
  • Breakdown Voltage: 28V
  • Clamping Voltage: 44V @ 2.5A
  • Power Rating: Unspecified
  • Capacitance: 5.2pF @ 1MHz
  • RoHS: Compliant
  • REACH: Unaffected
  • Package: Tape and Reel
  • Package: 3-XDFN Exposed Pad

You May Also Be Interested in

Littelfuse Inc.
TVS DIODE 24VWM 42VC SOD323
Lowest to $0.0932
Comchip Technology
TVS DIODE 24VWM 38.9VC R6
Need more? Email Us
Micro Commercial Co
ESD,5V,SOD-523
Lowest to $0.9896
Nexperia USA Inc.
MMBZ15VAL-Q/SOT23/TO-236AB
Lowest to $0.5094
Microchip Technology
TVS DIODE 12VWM 19.9VC DO214AB
Lowest to $43.6568
General Semiconductor
TVS DIODE 171VWM 274VC SMC
Lowest to $0.5821
Panjit
SURFACE MOUNT TRANSIENT VOLTAGE
Lowest to $0.5821
Semtech Corporation
TVS DIODE 30VWM 5-DFN
Lowest to $0.8441
MICROSS/On Semiconductor
TVS DIODE 40VWM 64.5VC SMB
Lowest to $0.3784

Top Sellers

JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $4.0391
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.7023
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782

Pricing & Ordering

Quantity Unit Price Ext. Price
330+ $0.1531 $50.5230
800+ $0.1256 $100.4800
1,235+ $0.1217 $150.2995
1,700+ $0.1178 $200.2600
2,200+ $0.1138 $250.3600
2,940+ $0.1021 $300.1740
!
Prices are subject to market and will be confirmed after the order is placed.
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 18,480 pieces
MOQ: 330 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess