EN
  • EN
  • DE

2SC5209

Part No 2SC5209
Manufacturer Mitsubishi
Catalog Custom Parts (0 - A)
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

RoHS Non-Compliant
Win Source Part Number 1148470-2SC5209
Categories Custom Parts
Manufacturer Mitsubishi
Popularity Medium
Supply and Demand Status Limited
Ultra Librarian 3D Model Ultra Librarian 2SC5209 CAD Model

Description

The 2SC5209 is an NPN silicon epitaxial transistor manufactured by Mitsubishi. This transistor is designed for high-power amplification and switching applications.

Applications

  • High-frequency power amplifiers
  • Switching regulators
  • DC-DC converters
  • Motor control circuits
  • Inverters

Features

  • High Collector Power Dissipation: Ensures robust performance in demanding applications.
  • High Collector Current: Suitable for driving high-current loads.
  • Low Saturation Voltage: Minimizes power loss and improves efficiency.
  • High Transition Frequency: Enables operation in high-frequency circuits.
  • Excellent hFE Linearity: Provides consistent amplification across a wide range of collector currents.

Benefits

  • Increased Efficiency: Low saturation voltage reduces power dissipation, improving overall circuit efficiency.
  • Reliable Performance: High power dissipation and current handling capabilities ensure stable and reliable operation.
  • Versatile Application: Suitable for a wide range of power amplification and switching applications.
  • Simplified Design: Excellent hFE linearity simplifies circuit design and reduces the need for complex compensation techniques.

Additional Details

The 2SC5209 features a collector-emitter voltage (VCEO) typically around 230V, a collector current (IC) of around 15A, and a power dissipation (PC) of approximately 130W. It is typically available in a TO-3P package, which provides excellent thermal dissipation. The transistor's high transition frequency (fT) allows for operation in high-speed switching circuits and high-frequency amplifiers. This transistor is often used in audio amplifiers to deliver clean and powerful audio output.

You May Also Be Interested in

Microchip Technology
Lowest to $134.3284
AVX Corporation
PCB Stacking Connector; Connector Type: Stacking; Series: 5602; Pitch Spacing: 0.4mm; No. of Contacts: 60; Gender:...
Lowest to $0.6435
Microchip Technology
Need more? Email Us
Vishay
61CTQ045 Series 45 V 60 A Flange Mount Schottky Rectifier - TO-220AB
Need more? Email Us
Xilinx Inc.
Need more? Email Us
Analog Devices Inc.
Need more? Email Us
TE Connectivity
2 Way 1586359 Series Blue Wire Seal ForMATE-N-LOK Connector IP56 IP57 Rated
Lowest to $1.7901
Renesas Electronics America
Need more? Email Us
Matsuo
Need more? Email Us

Top Sellers

Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.8211
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.2166
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.2376
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0713
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1049
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.9399
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess