EN
  • EN
  • DE

KC70E1H335M-TR

Part No KC70E1H335M-TR
Manufacturer Mitsubishi
Catalog HOT - SALES and EOL Components (H - K)
Description Inverter Split AC, 1 Ton, 5 Star, White
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

Manufacturer Mitsubishi
Win Source Part Number 68912-KC70E1H335M-TR
Popularity Low
Supply and Demand Status Limited
Ultra Librarian 3D Model Ultra Librarian KC70E1H335M-TR CAD Model

Description

The Mitsubishi KC70E1H335M-TR is a 1.0 ton, 5-star inverter split air conditioner that is designed to provide efficient and effective cooling and heating for small to medium-sized rooms. It is equipped with a number of features that make it a good choice for consumers who are looking for a reliable and energy-efficient air conditioner.

Features:

  • Inverter technology: The inverter compressor in the KC70E1H335M-TR allows it to operate at variable speeds, which helps to save energy and reduce noise.
  • 5-star BEE rating: The KC70E1H335M-TR has a 5-star BEE rating, which means that it is one of the most energy-efficient air conditioners on the market.
  • Dual split design: The KC70E1H335M-TR is a dual split air conditioner, which means that it consists of an outdoor unit and an indoor unit. The outdoor unit is installed outside the home, while the indoor unit is installed inside the room that needs to be cooled or heated.
  • Powerful cooling and heating: The KC70E1H335M-TR has a cooling capacity of 3.5 kW and a heating capacity of 3.8 kW, which makes it powerful enough to cool or heat small to medium-sized rooms quickly and efficiently.
  • Quiet operation: The KC70E1H335M-TR is a quiet-operating air conditioner, with a noise level of just 29 dB(A) at the indoor unit. This makes it ideal for use in bedrooms and other living spaces where noise can be a nuisance.
  • Other features: The KC70E1H335M-TR also comes with a number of other features, including a remote control, a timer, and a sleep mode.

Benefits:

  • Energy efficiency: The inverter technology and 5-star BEE rating of the KC70E1H335M-TR make it one of the most energy-efficient air conditioners on the market. This means that it can help consumers to save money on their electricity bills.
  • Powerful cooling and heating: The KC70E1H335M-TR is powerful enough to cool or heat small to medium-sized rooms quickly and efficiently. This makes it a good choice for consumers who need a reliable and powerful air conditioner.
  • Quiet operation: The KC70E1H335M-TR is a quiet-operating air conditioner, making it ideal for use in bedrooms and other living spaces where noise can be a nuisance.
  • Additional features: The remote control, timer, and sleep mode of the KC70E1H335M-TR make it a convenient and easy-to-use air conditioner.

Overall, the Mitsubishi KC70E1H335M-TR is a good choice for consumers who are looking for a reliable, energy-efficient, and powerful air conditioner. It is also a good choice for consumers who want an air conditioner that is quiet and easy to use.

Here are some additional details about the KC70E1H335M-TR:

  • Cooling capacity: 3.5 kW
  • Heating capacity: 3.8 kW
  • EER rating: 4.95
  • COP rating: 4.15
  • Noise level (indoor unit): 29 dB(A)
  • Noise level (outdoor unit): 54 dB(A)
  • Dimensions (indoor unit): 895 x 299 x 209 mm
  • Dimensions (outdoor unit): 680 x 540 x 250 mm
  • Weight (indoor unit): 12 kg
  • Weight (outdoor unit): 35 kg

Warranty: The KC70E1H335M-TR comes with a 1-year warranty on the compressor and a 3-year warranty on the other components.

You May Also Be Interested in

M-Tek
Need more? Email Us
Hynix Semiconductor
4 Gbit (512M x 8 bit) NAND Flash
Lowest to $9.2019
Hynix Semiconductor
Lowest to $3.3622
Omron
Need more? Email Us
Hynix Semiconductor
Lowest to $4.8395
Hynix Semiconductor
Lowest to $5.4782
Omron
Need more? Email Us
Hynix Semiconductor
Managed NAND Flash Serial e-MMC 3.3V 32G-bit 8G/4G x 4-bit/8-bit
Lowest to $34.4117
Hynix Semiconductor
MLC NAND Flash 3.3V 32G-bit 4G x 8 48-Pin TSOP
Lowest to $5.8208

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.7023
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.2166
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $4.0391
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess