The M2V64S40DTP is a high-performance Static Random Access Memory (SRAM) module produced by Mitsubishi. This SRAM is engineered for applications demanding rapid data access and reliable storage, such as in advanced networking solutions, industrial automation, and high-end embedded computing.
Applications:
- Advanced networking infrastructure (high-speed routers, enterprise switches)
- Industrial automation equipment
- High-performance embedded computing systems
- Data processing and analysis servers
- Telecommunications equipment
Features:
- Extremely fast data access speeds
- Low power consumption for energy-efficient operation
- Compact design allowing for high-density board layouts
- High degree of data integrity and reliability
- Extended temperature range for robust performance in harsh environments
Benefits:
- Significant improvement in system responsiveness due to rapid memory access
- Reduced overall system power consumption, contributing to lower operational costs
- Facilitates smaller and more efficient system designs
- Ensures data is stored securely and reliably
- Operates effectively in a wide range of environmental conditions
Technical Specifications:
While precise specifications for the M2V64S40DTP require referring to the official Mitsubishi datasheet, typical specifications for similar high-performance SRAM modules include:
- Density: 64Mbit
- Organization: Typically organized as 4M x 16
- Access Time: Extremely fast access times are a defining feature. This can range from 4.5ns to 15ns, depending on the specific configuration and voltage.
- Power Supply Voltage: Usually operates at 3.3V or 5V depending on the specific variant.
- Operating Temperature: Designed to operate reliably across an industrial temperature range, typically from -40°C to +85°C.
- Package: Commonly available in TSOP (Thin Small Outline Package) or similar surface-mount packages for efficient board assembly.
For accurate and detailed information regarding voltage levels, timing parameters, and other electrical characteristics, it is essential to consult the official Mitsubishi documentation for the M2V64S40DTP.