EN
  • EN
  • DE

M30624MGA-106FP-DO

Part No M30624MGA-106FP-DO
Manufacturer Mitsubishi
Catalog OEM Parts (M - N)
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

RoHS Non-Compliant
Win Source Part Number 1073683-M30624MGA-106FP-DO
Categories OEM Parts(M-N)
Manufacturer Mitsubishi
Popularity Low
Supply and Demand Status Shortage
Ultra Librarian 3D Model Ultra Librarian M30624MGA-106FP-DO CAD Model

Description

The M30624MGA-106FP-DO is a single-chip microcomputer manufactured by Mitsubishi. It's part of the M16C/62 series, known for its high-performance processing capabilities and integrated peripherals. This microcomputer is designed for embedded control applications requiring a balance of processing power, low power consumption, and versatile I/O options.

Applications

  • Industrial control systems: Used in programmable logic controllers (PLCs), motor controllers, and other industrial automation equipment.
  • Consumer electronics: Found in home appliances, audio-visual equipment, and gaming devices.
  • Office automation: Implemented in printers, scanners, and fax machines.
  • Automotive systems: Employed in engine control units (ECUs), body control modules (BCMs), and infotainment systems.
  • Data communication devices: Used in modems, routers, and network interfaces.

Features

  • M16C/60 Series CPU core: Offers a powerful instruction set and efficient memory management.
  • On-chip memory: Includes Flash memory for program storage and RAM for data manipulation.
  • Timers: Equipped with multiple timers for various timing and counting applications.
  • Serial communication interfaces: Provides UART, SPI, and I2C interfaces for serial communication with other devices.
  • A/D converter: Features an analog-to-digital converter for converting analog signals to digital data.
  • I/O ports: Offers a wide range of general-purpose input/output (GPIO) ports for interfacing with external devices.
  • Low-power modes: Supports various low-power modes to reduce power consumption in battery-powered applications.

Benefits

  • High performance: Enables efficient processing of complex algorithms and real-time control tasks.
  • Low power consumption: Extends battery life in portable applications.
  • Versatile I/O options: Provides flexible interfacing with a wide range of external devices.
  • Integrated peripherals: Reduces the need for external components, saving board space and cost.
  • Ease of programming: Supports various development tools and programming languages.

Additional Details

The M30624MGA-106FP-DO operates at a specific clock frequency (e.g., 16 MHz) and has a defined operating voltage range. The specific amount of Flash and RAM varies between different versions of the M16C/62 series, so refer to the specific datasheet for the M30624MGA-106FP-DO for the exact memory sizes. The package type is typically a QFP (Quad Flat Package). It is crucial to consult the official Mitsubishi datasheet for the precise technical specifications, pinout diagrams, and application notes related to this particular microcomputer model. The datasheet will provide detailed information on electrical characteristics, timing diagrams, and register descriptions.

You May Also Be Interested in

Nisshinbo Micro Devices Inc.
IC REG LINEAR 3.3V 500MA SOT89-5 / Linear Voltage Regulator IC Positive Fixed 1 Output 500mA SOT-89-5
Need more? Email Us
Nisshinbo Micro Devices Inc.
Need more? Email Us
New Japan Radio
SPDT Switch GaAs MMIC, 2.5V - 5.5V Single Supply, MTP-6, Surface Mount
Lowest to $2.6115
New Japan Radio
Need more? Email Us
Samtec Inc.
CONN HEADER VERT 2POS 2.54MM / Connector Header Through Hole 2 position 0.100" (2.54mm)
Need more? Email Us
Intel
Network Proc 400MHz 460-Pin
Lowest to $75.0750
Samtec Inc.
CONN HEADER VERT 12POS 2.54MM / Connector Header Through Hole 12 position 0.100" (2.54mm)
Need more? Email Us
New Japan Radio
Need more? Email Us
New Japan Radio
Need more? Email Us

Top Sellers

Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $17.6608
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.7023
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.7023
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $4.0391
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess