EN
  • EN
  • DE

M37280MK-105SP

Part No M37280MK-105SP
Manufacturer Mitsubishi
Catalog OEM Parts (M - N)
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

RoHS Non-Compliant
Win Source Part Number 1020594-M37280MK-105SP
Categories OEM Parts(M-N)
Manufacturer Mitsubishi
Popularity Low
Supply and Demand Status Shortage
Ultra Librarian 3D Model Ultra Librarian M37280MK-105SP CAD Model

Description

The M37280MK-105SP is a single-chip 8-bit microcontroller manufactured by Mitsubishi (now Renesas Electronics). It's part of the 740 family of microcontrollers, known for their versatility and use in a wide range of embedded systems. This particular variant is designed for applications requiring moderate processing power and a variety of peripheral functions.

Applications:

  • Consumer Electronics: Used in appliances, remote controls, and other consumer devices.
  • Industrial Control: Employed in industrial automation systems for controlling machinery and processes.
  • Automotive Electronics: Used in automotive applications such as engine control and dashboard displays.
  • Instrumentation: Employed in instruments for measuring and controlling various parameters.
  • Office Automation: Used in printers, scanners, and other office equipment.

Features:

  • 8-Bit CPU: Features an 8-bit central processing unit for executing instructions.
  • On-Chip ROM/EPROM: Contains on-chip memory for storing program code.
  • On-Chip RAM: Includes on-chip random access memory for data storage.
  • I/O Ports: Provides multiple input/output ports for interfacing with external devices.
  • Timers/Counters: Includes timers and counters for timing and counting applications.
  • Serial Communication Interface: Provides a serial interface for communication with other devices.
  • Interrupt Controller: Manages interrupts from various sources.

Benefits:

  • Integrated Functionality: Single-chip solution reduces component count and board space.
  • Versatile Peripherals: Variety of peripherals enables use in a wide range of applications.
  • Low Power Consumption: Designed for low power consumption, suitable for battery-powered devices.
  • Easy to Program: Can be programmed using assembly language or C.
  • Cost-Effective: Offers a cost-effective solution for embedded control applications.

Technical Specifications: The M37280MK-105SP typically operates at a clock frequency of around 10 MHz. It features several kilobytes of ROM/EPROM and a few hundred bytes of RAM. The number of I/O ports varies depending on the specific package. Consult the official datasheet from Renesas Electronics for detailed specifications and pinout information.

You May Also Be Interested in

New Japan Radio
Video Ics w/Y/C Mix & Filter Lead Free Package
Need more? Email Us
New Japan Radio
Need more? Email Us
Intel
Network Proc 400MHz 460-Pin
Lowest to $75.0750
Nisshinbo Micro Devices Inc.
NJM2113 Series 16 V 400 mW SMT Low Voltage Audio Power Amplifer - DMP-8
Lowest to $0.5571
Multicomp
LED, 0.8MM, ORANGE-RED, 72MCD, 635NM; LED Colour: Red Orange; LED Mounting: SMD; LED Case Size: -; Forward Current...
Need more? Email Us
Nisshinbo Micro Devices Inc.
Need more? Email Us
NIC-Components Corp.
Inductor RF Chip Molded Wirewound 5.6uH 5% 7.96MHz 13Q-Factor 65mA 8.7Ohm DCR 1210 T/R
Need more? Email Us
Nisshinbo Micro Devices Inc.
Need more? Email Us
New Japan Radio
Need more? Email Us

Top Sellers

FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.3955
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3800
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.2166
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess