EN
  • EN
  • DE

M37630E4FP

Part No M37630E4FP
Manufacturer Mitsubishi
Catalog Embedded - Microcontrollers
Description SINGLE-CHIP 8-BIT CMOS MICROCOMPUTER
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Manufacturer Mitsubishi
Win Source Part Number 1210489-M37630E4FP
Manufacturer Homepage www.mitsubishichips.com
Is this a common-used part? Yes
Popularity High
Supply and Demand Status Limited
Ultra Librarian 3D Model Ultra Librarian M37630E4FP CAD Model

Description

The M37630E4FP is a single-chip microcomputer manufactured by Mitsubishi Electric. This microcontroller is based on a 740 family core and integrates various peripherals, making it suitable for a wide range of embedded control applications.

Applications:

  • Consumer electronics control (e.g., remote controls, set-top boxes)
  • Industrial control systems
  • Automotive electronics (e.g., dashboard controls)
  • Home appliance control (e.g., washing machines, refrigerators)
  • Office automation equipment (e.g., printers, scanners)

Features:

  • 8-bit CPU core: Offers sufficient processing power for many control tasks.
  • On-chip ROM: Stores program code, eliminating the need for external memory in some applications.
  • On-chip RAM: Provides working memory for data storage and manipulation.
  • Timer/counters: Enable precise timing and event counting.
  • Serial communication interface: Facilitates communication with other devices.
  • I/O ports: Provide general-purpose input/output capabilities for interfacing with external devices.
  • Interrupt controller: Allows the microcontroller to respond to external events in real-time.

Benefits:

  • Cost-effective solution: Integrated peripherals reduce the need for external components, lowering system cost.
  • Compact design: Single-chip integration minimizes board space requirements.
  • Versatile functionality: Wide range of peripherals enables use in diverse applications.
  • Easy to program: Familiar instruction set simplifies software development.
  • Reliable performance: Robust design ensures stable operation in harsh environments.

Technical Specifications:

The M37630E4FP typically operates at a clock frequency of 8MHz. It has 16KB of ROM and 512 bytes of RAM. The number of I/O ports varies depending on the specific configuration. It includes a serial communication interface (SCI) for asynchronous communication. The device operates on a supply voltage of 5V. The package is typically a QFP (Quad Flat Package), allowing for easy surface mounting. It also features multiple timer channels, including 8-bit and 16-bit timers. The built-in A/D converter is useful for analog signal processing. The device supports multiple interrupt sources, including external interrupts and timer interrupts.

You May Also Be Interested in

Infineon Technologies
ARM Cortex-M Series 40MHz 10 VQFN-48-EP(7x7) Microcontrollers RoHS
Lowest to $6.4030
MindMotion Microelectronics
TSSOP-20 Microcontrollers RoHS
Lowest to $0.4839
Infineon Technologies
16-bit Microcontrollers - MCU 16/32b Sngl Chip MCU 32Bit Performance
Lowest to $12.9515
PADAUK
Others SOT-23-6 Microcontrollers RoHS
Lowest to $0.1027
Rochester Electronics
Others 16 Bit 16MHz 48 PLCC-68 Microcontrollers RoHS
Lowest to $74.0299
Infineon Technologies
LQFP-100(14x14) Microcontrollers RoHS
Lowest to $13.0971
Infineon Technologies
LQFP-64(10x10) Microcontrollers RoHS
Lowest to $207.1429
Wch
Others 144MHz 80 LQFP-100(14x14) Microcontrollers RoHS
Lowest to $2.9105
ARTERY
ARM Cortex-M4F 288MHz 84 LQFP-100(14x14) Microcontrollers RoHS
Lowest to $6.4030

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $6.0587
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.5143
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.9399
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3444
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.7805
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0357
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.4542
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.8707
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.5279
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6155
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.6632

Pricing & Ordering

Quantity Unit Price Ext. Price
3+ $21.8181 $65.4543
6+ $17.9021 $107.4126
9+ $17.3426 $156.0834
12+ $16.7832 $201.3984
16+ $16.2238 $259.5808
21+ $14.5454 $305.4534
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 1,000 pieces
MOQ: 3 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess