EN
  • EN
  • DE

M50927-3A6SP

Part No M50927-3A6SP
Manufacturer Mitsubishi
Catalog OEM Parts (M - N)
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

RoHS Non-Compliant
Win Source Part Number 1074014-M50927-3A6SP
Categories OEM Parts(M-N)
Manufacturer Mitsubishi
Popularity Low
Supply and Demand Status Shortage
Ultra Librarian 3D Model Ultra Librarian M50927-3A6SP CAD Model

Description

The Mitsubishi M50927-3A6SP is a microcontroller designed for use in various embedded systems. This device integrates a central processing unit (CPU), memory (ROM and RAM), and various peripherals on a single chip, providing a compact and efficient solution for control applications.

Applications

  • Consumer electronics: Suitable for use in appliances, remote controls, and other electronic devices.
  • Industrial control: Can be used in motor control, process control, and automation systems.
  • Automotive electronics: May be found in certain automotive control units.
  • Office automation: Can be applied in printers, fax machines, and other office equipment.

Features

  • CPU: Integrated CPU core for processing instructions and managing system operations.
  • ROM: On-chip ROM for storing the program code and firmware.
  • RAM: On-chip RAM for data storage and temporary variables.
  • I/O Ports: Multiple programmable input/output ports for interfacing with external devices and sensors.
  • Timers/Counters: Built-in timers and counters for timing control, event counting, and frequency measurement.
  • Serial Communication: Serial communication interface (e.g., UART, SPI) for communicating with other devices and systems.
  • Interrupts: Interrupt handling capability for responding to external events and asynchronous inputs.

Benefits

  • High Integration: Single-chip solution reduces component count and simplifies board design.
  • Versatile I/O: Programmable I/O ports allow flexible interfacing with a wide range of peripherals.
  • Compact Size: Suitable for applications where space is limited.
  • Cost-Effective: Integrated design minimizes overall system cost.
  • Efficient Performance: Provides sufficient processing power for many embedded control applications.

Additional Details

The M50927-3A6SP typically operates on a single power supply voltage. The exact instruction set, ROM and RAM sizes, number of I/O ports, and other specific technical details can be found in the official Mitsubishi datasheet. It is crucial to consult the datasheet for complete specifications and programming information. Furthermore, the datasheet contains information about the operating temperature and storage conditions.

You May Also Be Interested in

Nichia Corporation
Need more? Email Us
New Japan Radio
Need more? Email Us
Nisshinbo Micro Devices Inc.
Need more? Email Us
New Japan Radio
Need more? Email Us
New Japan Radio
Need more? Email Us
New Japan Radio
Video Ics w/Y/C Mix & Filter Lead Free Package
Need more? Email Us
NIC-Components Corp.
Inductor RF Chip Molded Wirewound 5.6uH 5% 7.96MHz 13Q-Factor 65mA 8.7Ohm DCR 1210 T/R
Need more? Email Us
New Japan Radio
Need more? Email Us
New Japan Radio
Lowest to $0.4340

Top Sellers

Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.5143
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.0101
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.9399
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $16.8692
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess