EN
  • EN
  • DE

M54503P

Part No M54503P
Manufacturer Mitsubishi
Catalog OEM Parts (M - N)
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

RoHS Non-Compliant
Win Source Part Number 1033115-M54503P
Categories OEM Parts(M-N)
Manufacturer Mitsubishi
Popularity Low
Supply and Demand Status Shortage
Ultra Librarian 3D Model Ultra Librarian M54503P CAD Model

Description

The M54503P is a monolithic high-voltage source driver designed by Mitsubishi Electric. It's specifically engineered to drive incandescent lamps, LEDs, and other high-voltage loads, making it suitable for a range of display and control applications. The driver provides multiple outputs, allowing for independent control of various elements.

Applications

  • Dot matrix LED displays: Driving individual LEDs in a matrix configuration.
  • Incandescent lamp displays: Controlling individual lamps in numeric or alphanumeric displays.
  • Relay drivers: Driving small relays in various control applications.
  • Indicator panels: Controlling indicator lamps or LEDs in equipment front panels.
  • Amusement machines: Driving lamps or LEDs in gaming machines.

Features

  • High output voltage: Handles output voltages up to 80V.
  • Multiple outputs: Typically features 8 independent output channels.
  • High output current: Capable of sourcing up to 50mA per channel.
  • Built-in clamp diodes: Provides protection against inductive kickback voltage.
  • TTL and CMOS compatible inputs: Easily interfaced with standard logic circuits.
  • Thermal shutdown protection: Protects the device from overheating.

Benefits

  • Simplified display control: Enables independent control of multiple display elements with a single IC.
  • High reliability: Robust design and built-in protection features ensure reliable operation.
  • Reduced component count: Integrated driver eliminates the need for external components.
  • Easy interface: Compatible with standard logic circuits for easy integration.
  • Safe operation: Thermal shutdown protection prevents damage from overheating.

Additional Details

The M54503P typically operates from a 5V supply. The device comes in a DIP (Dual In-line Package). The input control signals are active high. Each output channel can be independently controlled via its corresponding input pin. The device is designed for general-purpose driving applications. The output transistors are typically open-collector type, requiring external pull-up resistors for proper operation. The datasheet contains detailed information on the device's electrical characteristics, timing diagrams, and application examples. Proper heatsinking may be required depending on the operating conditions and the number of outputs being driven simultaneously.

You May Also Be Interested in

Nisshinbo Micro Devices Inc.
Need more? Email Us
New Japan Radio
Need more? Email Us
Samtec Inc.
CONN HEADER VERT 1POS / Connector Header Through Hole 1 position
Need more? Email Us
Samtec Inc.
CONN HEADER VERT 12POS 5.08MM / Connector Header Through Hole 12 position 0.200" (5.08mm)
Need more? Email Us
Samtec Inc.
CONN HEADER VERT 12POS 2.54MM / Connector Header Through Hole 12 position 0.100" (2.54mm)
Need more? Email Us
Elite Semiconductor Memory Technology Inc.
Sdram 128MB 8MX16 166MHZ TSOP
Lowest to $0.8602
New Japan Radio
Need more? Email Us
Intel
Network Proc 400MHz 460-Pin
Lowest to $75.0750
Samtec Inc.
CONN HEADER VERT 9POS 2.54MM / Connector Header Through Hole 9 position 0.100" (2.54mm)
Need more? Email Us

Top Sellers

Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3800
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.9399
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.3955
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.2166
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess