EN
  • EN
  • DE

G6C-2117P-US-5VDC

Part No G6C-2117P-US-5VDC
Manufacturer Omron
Catalog OEM Parts (F - I)
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

RoHS Non-Compliant
Win Source Part Number 1060298-G6C-2117P-US-5VDC
Categories OEM Parts(F-I)
Manufacturer Omron
Popularity Low
Supply and Demand Status Shortage
Ultra Librarian 3D Model Ultra Librarian G6C-2117P-US-5VDC CAD Model

Description

The G6C-2117P-US-5VDC is a compact PCB (printed circuit board) power relay manufactured by Omron. It is designed for switching relatively high currents and voltages in a variety of applications, utilizing a 5VDC coil for activation. It is part of the G6C series, known for its small size and reliable performance.

Applications

  • Home Appliances: Used in appliances such as refrigerators, washing machines, and microwave ovens to control power circuits.
  • Office Equipment: Employed in printers, copiers, and other office machines for switching power.
  • Industrial Control Systems: Integrated into industrial automation equipment for controlling motors, solenoids, and other devices.
  • HVAC Systems: Used in heating, ventilation, and air conditioning systems for controlling fans, compressors, and other components.
  • Power Supplies: Incorporated into power supplies for switching and controlling voltage outputs.

Features

  • Compact Size: Small footprint allows for high-density mounting on PCBs.
  • High Switching Capacity: Capable of switching significant currents and voltages.
  • 5VDC Coil: Designed for easy interfacing with standard logic circuits.
  • PCB Mountable: Designed for direct mounting onto printed circuit boards.
  • Sealed Construction: Some versions are sealed to protect against dust and moisture.

Benefits

  • Space Saving: Compact design allows for efficient use of PCB space.
  • Reliable Performance: Ensures consistent switching performance over a long lifespan.
  • Easy Integration: 5VDC coil simplifies integration with existing control circuits.
  • Versatile Application: Suitable for a wide range of applications due to its high switching capacity and compact size.
  • Environmental Protection: Sealed construction (in some versions) protects against harsh environments.

Additional Details

The G6C-2117P-US-5VDC relay typically has a contact arrangement of DPST-NO (Double Pole Single Throw - Normally Open). The contact rating specifies the maximum current and voltage that the relay can safely switch (e.g., 5A at 250VAC). The coil resistance is an important parameter for determining the current required to energize the relay. The operating and release times are critical for high-speed switching applications. The insulation resistance and dielectric strength ratings ensure electrical safety. The relay is designed to meet various industry standards for safety and performance, such as UL, CSA, and VDE. Always consult the datasheet for the specific ratings and characteristics of the G6C-2117P-US-5VDC relay.

You May Also Be Interested in

TT Electronics
Wire wound Resistor
Need more? Email Us
TE Connectivity
95MM2 Negbat Lead 1/4" Unc Thread
Need more? Email Us
Hubbell Wiring Device-Kellems
1-Gang -Gang Weatherproofing Covers, Thermoplastic
Need more? Email Us
Samtec Inc.
CONN HDR 12POS 0.1 STACK SMD / 12 Position Header Spacer Connector 0.100" (2.54mm) Gold Surface Mount
Need more? Email Us
Taiwan Semiconductor
Diode Rectifier Standard Bridge Single 1000V 4A 4-Pin Case GBL Tube
Need more? Email Us
TE Connectivity
CONN BACKSHELL ADPT SZ11 B OLIVE / Olive Drab Connector Backshell, Heat Shrink Adapter M15x1 11, B
Need more? Email Us
TT Electronics
Lowest to $6.0469
Harris Corporation
Need more? Email Us
Amphenol
CONN RCPT USB3.1 MICRO B SMD R/A / USB - micro B USB 3.2 Gen 2 (USB 3.1 Gen 2, Superspeed + (USB 3.1)) Receptacle Connector 10 Position Surface Mount, Right Angle
Need more? Email Us

Top Sellers

Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.4647
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.3955
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.9399
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess