EN
  • EN
  • DE

M5L2708K

Part No M5L2708K
Manufacturer Mitsubishi
Catalog OEM Parts (M - N)
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

RoHS Non-Compliant
Win Source Part Number 1074166-M5L2708K
Categories OEM Parts(M-N)
Manufacturer Mitsubishi
Popularity Low
Supply and Demand Status Shortage
Ultra Librarian 3D Model Ultra Librarian M5L2708K CAD Model

Description

The Mitsubishi M5L2708K is a 8192-bit (1024 x 8) Erasable Programmable Read-Only Memory (EPROM). This EPROM was commonly used in embedded systems and early computer systems for storing firmware and program code that needed to be non-volatile but also occasionally updated or changed.

Applications

  • Embedded Systems: Storing firmware in microcontroller-based systems for industrial control, consumer electronics, and automotive applications.
  • Early Personal Computers: Storing the BIOS (Basic Input/Output System) in early IBM PC and compatible computers.
  • Programmable Logic Controllers (PLCs): Holding the control program in PLCs used in industrial automation.
  • Instrumentation: Storing calibration data and program code in test and measurement equipment.
  • Arcade Games: Used to store game code and graphics data in arcade game machines.

Features

  • 1024 x 8-bit Organization: Provides a storage capacity of 8192 bits, arranged as 1024 bytes.
  • Erasable and Reprogrammable: Can be erased using ultraviolet (UV) light and reprogrammed with new data.
  • Non-Volatile Memory: Retains data even when power is removed.
  • Fast Access Time: Offers a relatively fast access time, enabling quick data retrieval.
  • TTL Compatibility: Compatible with Transistor-Transistor Logic (TTL) voltage levels.

Benefits

  • Flexibility: Allows for easy updating of firmware and program code.
  • Reliability: Provides reliable non-volatile storage for critical data.
  • Cost-Effective: Offered a cost-effective solution for storing firmware in a variety of applications.
  • Ease of Use: Relatively easy to program and erase using standard EPROM programmers and UV erasers.

Additional Details

The M5L2708K typically requires a +5V power supply for operation. It is programmed using an EPROM programmer that applies specific voltages to the address, data, and control pins. The erasure process involves exposing the chip to UV light through a quartz window on the top of the package. The erasure time depends on the intensity of the UV light source and the age of the EPROM. The chip is housed in a standard DIP (Dual In-line Package) with a quartz window. The M5L2708K has been superseded by EEPROMs and flash memory, but played an important role in early embedded systems and computer technology.

You May Also Be Interested in

New Japan Radio
Need more? Email Us
New Japan Radio
Need more? Email Us
Samtec Inc.
CONN HEADER VERT 1POS / Connector Header Through Hole 1 position
Need more? Email Us
NIC-Components Corp.
Inductor RF Chip Molded Wirewound 5.6uH 5% 7.96MHz 13Q-Factor 65mA 8.7Ohm DCR 1210 T/R
Need more? Email Us
Nisshinbo Micro Devices Inc.
NJM2113 Series 16 V 400 mW SMT Low Voltage Audio Power Amplifer - DMP-8
Lowest to $0.5571
Intel
Network Proc 400MHz 460-Pin
Lowest to $75.0750
Nisshinbo Micro Devices Inc.
Need more? Email Us
Multicomp
LED, 0.8MM, ORANGE-RED, 72MCD, 635NM; LED Colour: Red Orange; LED Mounting: SMD; LED Case Size: -; Forward Current...
Need more? Email Us
Nisshinbo Micro Devices Inc.
Need more? Email Us

Top Sellers

Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.5820
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.2376
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $6.4151
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1049
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $19.0076
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess