EN
  • EN
  • DE

LP3875ESX-ADJ/NOPB

Part No LP3875ESX-ADJ/NOPB
Manufacturer Texas Instruments
Catalog PMIC - Voltage Regulators - Linear
Description IC REG LDO ADJ 1.5A TO263-5
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits
Manufacturer Texas Instruments
Packaging Reel - TR
Status Active
Output Type Adjustable
Number of Regulators 1
Maximum Input Voltage 7V
Nominal Output Voltage (Min/Fixed) 1.22V
Maximum Output Voltage 6.4V
Dropout Voltage-Max 0.55V @ 1.5A
Output Current 1.5A
Operating Supply Current 5mA to 15mA
PSRR 73dB to 57dB (120Hz)
Control Features Enable
Protection Features Over Current, Over Temperature, Short Circuit
Temperature Range - Operating -40°C to 125°C
Mounting SMD (SMT)
Case / Package DDPAK/TO-263-5
Win Source Part Number 1056506-LP3875ESX-ADJ/NOPB
Popularity Medium
Supply and Demand Status Limited
Ultra Librarian 3D Model Ultra Librarian LP3875ESX-ADJ/NOPB CAD Model

Description

Product Overview: LP3875ESX-ADJ/NOPB

The LP3875ESX-ADJ/NOPB is a high-performance, low-dropout regulator (LDO) from Texas Instruments, designed to deliver a continuous 1.5A of output current with a dropout voltage of typically 340 mV at full load. This adjustable voltage regulator is an ideal choice for precision voltage regulation in a variety of applications, including but not limited to, personal computers, embedded systems, and industrial equipment.

Key Features

  • Output Voltage Range: The device offers an adjustable output voltage from 1.2V to 5.5V, which can be set using external resistors. This flexibility makes it suitable for a wide range of applications and custom voltage requirements.
  • High Efficiency: Its low dropout voltage means that the device remains efficient even when the input voltage is close to the output voltage, reducing power loss and heat dissipation.
  • Stable with Low ESR Output Capacitor: The LP3875ESX-ADJ/NOPB is stable with ceramic and other types of low ESR capacitors, which can be important for space-constrained applications.
  • Fast Transient Response: The device provides excellent load and line transient response, ensuring a stable output voltage even during rapid changes in load or input voltage.
  • Overcurrent and Overtemperature Protection: The built-in current limit and thermal shutdown features protect the device and the downstream circuitry from damage due to excessive current or overheating.

Applications

  • Point-of-Load Regulation
  • PC Add-In Cards
  • Embedded Systems
  • Industrial Power Supplies
  • Networking Equipment

The LP3875ESX-ADJ/NOPB comes in a TO-263 package, which is known for its good thermal performance, making it a reliable choice for systems that may experience elevated temperatures. Additionally, the device's no lead (NOPB) designation indicates that it is manufactured with a lead-free process, aligning with environmental standards and regulations.

With its combination of features, the LP3875ESX-ADJ/NOPB from Texas Instruments stands out as a versatile and robust solution for precision voltage regulation, ensuring stable and reliable performance for a diverse array of electronic applications.

You May Also Be Interested in

Infineon Technologies
IC REG LDO 5V 0.4A TO220-7
Lowest to $3.6071
Microchip Technology
IC REG LDO ADJ 3A TO220-5
Lowest to $3.2924
ON Semiconductor
300 mA, Low Dropout Voltage Regulator | IC REG LINEAR 2.5V 300MA DPAK
Lowest to $1.2657
Texas Instruments
LP38693-ADJ 500mA Low Dropout CMOS Linear Regulators with Adjustable Output Stable with Ceramic Output Capacitors | IC REG LIN POS ADJ 500MA 6WSON
Lowest to $0.7597
Microchip Technology
IC REG LDO 3.3V 0.15A TSOT23-5
Need more? Email Us
SII Semiconductor Corporation
IC REG LDO 3.7V 1A SOT23-5
Lowest to $0.8277
Texas Instruments
IC REG LDO ADJ 1A 8SON
Lowest to $0.8516
Texas Instruments
250-mA LDO REGULATORS WITH 8-PIN MSOP PACKAGING
Need more? Email Us
Linear Technology
IC REG LDO ADJ 0.15A 8SOIC
Need more? Email Us

Top Sellers

JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.2376
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2767
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.2166
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.0101
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.9399

Pricing & Ordering

Quantity Unit Price Ext. Price
13+ $4.0490 $52.6370
31+ $3.3222 $102.9882
47+ $3.2184 $151.2648
65+ $3.1146 $202.4490
84+ $3.0108 $252.9072
112+ $2.6993 $302.3216
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 710 pieces
MOQ: 13 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess