EN
  • EN
  • DE

M5M51008P-70L

Part No M5M51008P-70L
Manufacturer Mitsubishi
Catalog OEM Parts (M - N)
Description Integrated Circuit Memory TC551001/M5M51008P/70L MITSUBISHI Static RAM memory prog. volatille N32
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

Win Source Part Number 1074253-M5M51008P-70L
Categories OEM Parts(M-N)
Manufacturer Mitsubishi
Popularity Low
Supply and Demand Status Shortage
Ultra Librarian 3D Model Ultra Librarian M5M51008P-70L CAD Model

Description

The M5M51008P-70L is a 1Mbit static RAM (SRAM) manufactured by Mitsubishi. This SRAM is organized as 128K x 8 bits, providing a memory capacity of 1,048,576 bits. It's designed for applications requiring moderate speed and low power consumption, utilizing CMOS technology for efficient performance.

Applications

  • Cache memory
  • Buffer memory
  • Embedded systems
  • Industrial control systems
  • Portable devices
  • Instrumentation
  • Data loggers

Features

  • Access Time: 70ns access time.
  • Low Power Consumption: Designed for low power operation, suitable for battery-powered devices.
  • Organization: 128K x 8 bits configuration.
  • Single 5V Power Supply: Operates on a single 5V power supply, simplifying system integration.
  • Fully Static Operation: Requires no clock or refresh cycles for data retention, streamlining memory control.
  • TTL Compatible Inputs/Outputs: Facilitates easy interfacing with TTL logic.
  • Three-State Outputs: Allows for efficient memory expansion and bus sharing capabilities.

Benefits

  • Energy Efficiency: Lower power consumption contributes to prolonged battery life in portable applications.
  • Simplified Integration: Single 5V supply and TTL compatibility reduce complexity in system design.
  • Reliable Data Retention: Static operation ensures data is maintained without refresh cycles.
  • Improved System Performance: Provides fast memory access for improved processing speed.
  • Versatile Applications: Suitable for various applications, from embedded systems to industrial control.

The M5M51008P-70L SRAM is a practical choice for applications where a balance of speed, power efficiency, and ease of integration are essential. Its static operation and TTL compatibility make it a dependable component in numerous electronic designs.

You May Also Be Interested in

New Japan Radio
Lowest to $0.4340
New Japan Radio
Need more? Email Us
Multicomp
LED, 0.8MM, ORANGE-RED, 72MCD, 635NM; LED Colour: Red Orange; LED Mounting: SMD; LED Case Size: -; Forward Current...
Need more? Email Us
Samtec Inc.
CONN HEADER VERT 12POS 5.08MM / Connector Header Through Hole 12 position 0.200" (5.08mm)
Need more? Email Us
New Japan Radio
Need more? Email Us
New Japan Radio
Need more? Email Us
Nisshinbo Micro Devices Inc.
IC REG LINEAR 3.3V 500MA SOT89-5 / Linear Voltage Regulator IC Positive Fixed 1 Output 500mA SOT-89-5
Need more? Email Us
New Japan Radio
Need more? Email Us
Samtec Inc.
CONN HEADER VERT 9POS 2.54MM / Connector Header Through Hole 9 position 0.100" (2.54mm)
Need more? Email Us

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.9399
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0214
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $4.0391
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess