EN
  • EN
  • DE

ADG527AKNZ

Part No ADG527AKNZ
Manufacturer Analog Devices Inc.
Catalog Interface - Analog Switches, Multiplexers, Demultiplexers
Description CMOS Latched 8-/16-Channel Analog Multiplexers
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits (ICs)
Manufacturer Analog Devices Inc.
Packaging Tube
Number of Circuits 2
On-State Resistance (Maximum) 450 Ohm
Channel-to-Channel Matching (ΔRon) 22.5 Ohm
Operating Supply Voltage 10.8 V ~ 16.5 V
Dual Voltage Supply ±10.8 V ~ 16.5 V
Switch Time (Ton, Toff) (Maximum) 300ns, 300ns
Charge Injection 4pC
Channel Capacitance (CS(off), CD(off)) 5pF, 44pF
Current - Leakage (IS(off)) (Maximum) 1nA
Operating Temperature Range -40°C ~ 85°C (TA)
Package 28-DIP (0.600", 15.24mm)
Manufacturer Package 28-PDIP
Win Source Part Number 1140316-ADG527AKNZ
Manufacturer Homepage www.analog.com
Popularity Medium
Supply and Demand Status Limited
Family Name ADG527A
Introduction Date September 06, 1996
ECCN EAR99
Country of Origin Philippines
Halogen Free Compliant
Estimated EOL Date 2028
Ultra Librarian 3D Model Ultra Librarian ADG527AKNZ CAD Model

Description

The ADG527AKNZ is a high-performance CMOS analog multiplexer from Analog Devices Inc., a leading manufacturer in the semiconductor industry. This device is part of the ADG527A series and is designed to provide precision signal routing for complex analog signals in a wide range of applications including data acquisition systems, test equipment, and communication systems.

Key Features

  • Multiple Channel Configurations: The ADG527AKNZ features an 8-channel multiplexer configuration, allowing it to route eight different analog inputs to a single output. This makes it highly versatile for systems requiring multiple input channels.
  • Low On Resistance: This device offers a low on resistance typically around 250 ohms, ensuring minimal signal attenuation and distortion when the channels are switched.
  • Single or Dual Supply Operation: It operates effectively with a single 15V power supply or dual supplies of ±5V to ±15V, providing flexibility in various circuit designs.
  • Break-Before-Make Switching: The ADG527AKNZ ensures break-before-make switching, which prevents momentary shorting of channels during transitions, thus protecting the integrity of the signals being routed.
  • Low Power Consumption: As a CMOS device, it has a low power consumption, which is critical for battery-operated and power-sensitive applications.

Applications

The ADG527AKNZ is suitable for a multitude of applications, including:

  • Data acquisition systems
  • Audio and video routing
  • Communication systems
  • Automatic test equipment
  • Process control systems

Quality and Reliability

Analog Devices Inc. ensures that the ADG527AKNZ meets stringent quality and reliability standards. The device is available in a 28-lead PDIP package, which is robust and suitable for through-hole mounting, providing ease of integration into various circuit boards.

Technical Specifications

Parameter Value
Number of Channels 8
On Resistance (Max) 350 ohms
Supply Voltage - Single 15V
Supply Voltage - Dual ±5V to ±15V
Package 28-lead PDIP

For detailed specifications and application support, it is recommended to refer to the official datasheet and technical documentation provided by Analog Devices Inc.

You May Also Be Interested in

Harris Corporation
IC SWITCH 4PSTX2 300OHM 16CERDIP
Need more? Email Us
Analog Devices Inc.
1 Circuit IC Switch 8:1 450Ohm Die
Lowest to $16.0075
Analog Devices Inc.
2 Circuit IC Switch 2:1 650mOhm 12-LFCSP-VQ (3x3)
Lowest to $5.8209
Vishay
2 Circuit IC Switch 1:1 10Ohm 14-DIP
Need more? Email Us
ON Semiconductor
2 Circuit IC Switch 4:1 26Ohm 16-SOIC
Need more? Email Us
Texas Instruments
1 Circuit IC Switch 8:1 240Ohm 16-PDIP
Lowest to $0.4717
Vishay
Multiplexer Switch ICs 8-Ch Single Ended Multiplexer 3-16V
Lowest to $1.6046
Maxim Integrated
2 Circuit IC Switch 2:1 50Ohm 16-CDIP
Need more? Email Us
STMicroelectronics
3 Circuit IC Switch 2:1 280Ohm 16-TSSOP
Need more? Email Us

Top Sellers

Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.2166
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.3955
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752

Pricing & Ordering

Quantity Unit Price Ext. Price
5+ $11.9300 $59.6500
11+ $9.7887 $107.6757
16+ $9.4828 $151.7248
22+ $9.1769 $201.8918
29+ $8.8710 $257.2590
38+ $7.9533 $302.2254
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 1,200 pieces
MOQ: 5 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess