EN
  • EN
  • DE

M5M82C59AP

Part No M5M82C59AP
Manufacturer Mitsubishi
Catalog OEM Parts (M - N)
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

RoHS Non-Compliant
Win Source Part Number 1020234-M5M82C59AP
Categories OEM Parts(M-N)
Manufacturer Mitsubishi
Popularity Low
Supply and Demand Status Shortage
Ultra Librarian 3D Model Ultra Librarian M5M82C59AP CAD Model

Description

The Mitsubishi M5M82C59AP is a programmable interrupt controller (PIC) designed to manage interrupt requests in microprocessor-based systems. This device plays a crucial role in prioritizing and handling interrupts from various peripheral devices, ensuring efficient system operation.

Applications

  • Industrial control systems
  • Data acquisition systems
  • Robotics
  • Computer peripherals
  • Embedded systems

Features

  • 8 Interrupt Inputs: Handles up to eight interrupt requests from different peripheral devices.
  • Programmable Priority: Allows assigning priorities to each interrupt input, ensuring that critical interrupts are serviced first.
  • Interrupt Masking: Provides the ability to mask or disable specific interrupt inputs.
  • Interrupt Vectoring: Generates unique interrupt vectors for each interrupt input, enabling the processor to quickly identify and handle the source of the interrupt.
  • Cascadable: Supports cascading multiple PICs to manage a larger number of interrupt inputs.
  • Single 5V Power Supply: Operates from a single 5V power supply, simplifying power supply requirements.

Benefits

  • Efficient Interrupt Management: Optimizes interrupt handling, reducing latency and improving system responsiveness.
  • Flexible Configuration: Programmable priority and masking features allow tailoring the interrupt system to specific application requirements.
  • Scalability: Cascadable architecture enables managing a large number of interrupt inputs in complex systems.
  • Simplified Design: Single 5V power supply and standard interface reduce design complexity.
  • Improved System Reliability: Proper interrupt management ensures that critical events are handled promptly and reliably.

Additional Details

The M5M82C59AP communicates with the microprocessor using an 8-bit data bus and control signals. The interrupt controller's operation is configured through a series of command words written to its control registers. The specific interrupt vectors generated by the M5M82C59AP can be customized to match the interrupt handling routines in the system's software. Detailed timing diagrams and electrical characteristics can be found in the device's datasheet. Proper grounding and decoupling techniques are essential for ensuring reliable operation in noisy environments. The device typically comes in a DIP (Dual In-line Package) for easy prototyping and integration.

You May Also Be Interested in

New Japan Radio
Need more? Email Us
New Japan Radio
SPDT Switch GaAs MMIC, 2.5V - 5.5V Single Supply, MTP-6, Surface Mount
Lowest to $2.6115
New Japan Radio
Video Ics w/Y/C Mix & Filter Lead Free Package
Need more? Email Us
New Japan Radio
Need more? Email Us
NIC-Components Corp.
Inductor RF Chip Molded Wirewound 5.6uH 5% 7.96MHz 13Q-Factor 65mA 8.7Ohm DCR 1210 T/R
Need more? Email Us
Nichia Corporation
Need more? Email Us
New Japan Radio
Need more? Email Us
Intel
Network Proc 400MHz 460-Pin
Lowest to $75.0750
New Japan Radio
Switch ICs Switch w/ 6dB Amp
Need more? Email Us

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.4647
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0214
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess