EN
  • EN
  • DE

M74LS05P

Part No M74LS05P
Manufacturer Mitsubishi
Catalog OEM Parts (M - N)
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

RoHS Non-Compliant
Win Source Part Number 1024174-M74LS05P
Categories OEM Parts(M-N)
Manufacturer Mitsubishi
Popularity Low
Supply and Demand Status Shortage
Ultra Librarian 3D Model Ultra Librarian M74LS05P CAD Model

Description

The M74LS05P is a hex inverter with open-collector outputs manufactured by Mitsubishi. It belongs to the 74LS series of logic gates, known for their low-power Schottky TTL (Transistor-Transistor Logic) technology. This device is commonly used in digital circuits to invert logic signals and drive external loads requiring higher current or voltage levels than standard TTL outputs can provide.

Applications

  • Logic Inversion: Inverting digital signals in various digital circuits.
  • LED Driving: Driving LEDs with open-collector outputs.
  • Relay Driving: Activating relays with the high-voltage/high-current capability of the open-collector outputs.
  • Line Driving: Driving long signal lines.
  • Interface with Different Voltage Levels: Interfacing between circuits operating at different voltage levels using the open-collector configuration.

Features

  • Hex Inverter: Contains six independent inverters in a single package.
  • Open-Collector Outputs: Allows for flexible output configurations, including wired-OR connections.
  • Low-Power Schottky TTL: Operates with low power consumption.
  • Wide Operating Voltage Range: Typically operates from 4.75V to 5.25V.
  • High Output Voltage Capability: Can withstand higher output voltages compared to standard TTL outputs.
  • High Sink Current Capability: Can sink a significant amount of current, suitable for driving various loads.

Benefits

  • Versatility: Open-collector outputs offer flexibility in circuit design.
  • Low Power Consumption: Ideal for energy-sensitive applications.
  • High Output Drive Capability: Suitable for driving LEDs, relays, and other loads.
  • Easy to Use: Standard TTL logic makes it easy to integrate into existing circuits.
  • Reliability: Robust design ensures reliable operation.

Additional Details

The M74LS05P comes in a DIP-14 (Dual In-line Package) package. It operates at standard TTL logic levels. The maximum output voltage is determined by the external pull-up resistor. The operating temperature range is typically 0°C to +70°C. The 'LS' designation indicates a low-power Schottky logic family. External pull-up resistors are required to define the output logic levels.

You May Also Be Interested in

New Japan Radio
Need more? Email Us
Elite Semiconductor Memory Technology Inc.
Sdram 128MB 8MX16 166MHZ TSOP
Lowest to $0.8602
Samtec Inc.
CONN HEADER VERT 1POS / Connector Header Through Hole 1 position
Need more? Email Us
New Japan Radio
Lowest to $0.4340
Lucent
Lowest to $70.6306
New Japan Radio
Need more? Email Us
Samtec Inc.
CONN HEADER VERT 9POS 2.54MM / Connector Header Through Hole 9 position 0.100" (2.54mm)
Need more? Email Us
Samtec Inc.
CONN HEADER VERT 12POS 5.08MM / Connector Header Through Hole 12 position 0.200" (5.08mm)
Need more? Email Us
Samtec Inc.
CONN HEADER VERT 2POS 2.54MM / Connector Header Through Hole 2 position 0.100" (2.54mm)
Need more? Email Us

Top Sellers

FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.3955
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3800
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess