EN
  • EN
  • DE

PS21353-NP

Part No PS21353-NP
Manufacturer Mitsubishi
Description Generation DIP and Mini-DIP-IPM
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

RoHS State Request Verification
Manufacturer Mitsubishi
Win Source Part Number 1239423-PS21353-NP
Manufacturer Homepage www.mitsubishichips.com
Popularity Medium
Supply and Demand Status Limited
Ultra Librarian 3D Model Ultra Librarian PS21353-NP CAD Model

Description

The PS21353-NP is an Intelligent Power Module (IPM) from Mitsubishi Electric. It's designed for driving small capacity motor drives and offers a compact and highly efficient solution for various inverter applications.

Applications:

  • Small Capacity Motor Drives: Ideal for driving motors in applications such as fans, pumps, and small appliances.
  • Inverter Applications: Used in inverters for air conditioners, washing machines, and other home appliances.
  • Variable Speed Drives (VSD): Incorporated in VSDs for industrial applications requiring precise motor control.
  • Servo Systems: Suitable for servo systems demanding high precision and reliability.

Features:

  • Integrated Gate Drivers: Includes built-in gate drivers for IGBTs, simplifying the design and reducing external component count.
  • Bootstrap Diodes: Incorporates bootstrap diodes for high-side gate drive circuitry.
  • Overcurrent Protection: Provides overcurrent protection to prevent damage to the IPM and the driven motor.
  • Short-Circuit Protection: Features short-circuit protection for enhanced reliability.
  • Undervoltage Lockout (UVLO): Implements UVLO protection to prevent operation under insufficient voltage conditions.
  • Compact Package: Designed in a compact package for space-saving applications.

Benefits:

  • Simplified Design: Integrated functions reduce design complexity and time-to-market.
  • Enhanced Protection: Built-in protection features ensure reliable operation and prevent damage.
  • Improved Efficiency: Optimized design contributes to high energy efficiency.
  • Reduced System Cost: Integration reduces the number of external components required, lowering overall system cost.

Additional Details:

The PS21353-NP IPM integrates multiple components into a single package, including IGBTs, gate drivers, and protection circuitry. This integration minimizes the footprint and simplifies the design process. It's engineered for reliable performance in demanding motor control applications. The device is designed to operate within defined voltage and current ranges, ensuring stable and safe operation.

Technical Specifications:

  • Voltage Rating: Typically 600V
  • Current Rating: Typically 10A (values depend on specific model and operating conditions)
  • Isolation Voltage: High isolation voltage for safety.
  • Operating Temperature: Wide operating temperature range.
  • Package Type: DIP (Dual In-Line Package) or similar compact package.

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.0101
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $4.0391
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.5820
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1049
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $6.4151
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2767
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.2166
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $19.0076
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071

Pricing & Ordering

Quantity Unit Price Ext. Price
1+ $84.8682 $84.8682
2+ $69.6350 $139.2700
3+ $67.4589 $202.3767
4+ $65.2829 $261.1316
5+ $63.1069 $315.5345
7+ $56.5788 $396.0516
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 1,507 pieces
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess