EN
  • EN
  • DE

S9S12XS256J0VAER

Part No S9S12XS256J0VAER
Manufacturer NXP / Nexperia
Catalog Embedded - Microcontrollers
Description IC MCU 16BIT 256KB FLASH 64LQFP
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits (ICs)
Estimated Pruduction Lead Time 51 Weeks
Features HCS12X series Microcontroller IC 16-Bit 40MHz 256KB (256K x 8) FLASH 64-LQFP (10x10)
Manufacturer NXP
Series HCS12X
Package Reel - TR
Core Processor HCS12X
Core Size 16-Bit
Speed 40MHz
Connectivity CANbus, SCI, SPI
Peripherals LVD, POR, PWM, WDT
Number of I/O 44
Program Memory Size 256KB (256K x 8)
Program Memory Type FLASH
Supply Voltage 1.72V ~ 5.5V
Data Converters A/D 8x12b
Oscillator Type External
Operating Temperature Range -40°C ~ 105°C (TA)
Mounting Surface Mount
Package 64-LQFP
Case / Package 64-LQFP (10x10)
Family Name S9S12
MSL Level 3 (168 Hours)
REACH Status REACH Unaffected
ECCN 3A991A2
HTSUS 8542.31.0001
Other Part Number 935310053528, S9S12XS256J0VAER-ND, 568-15041-1, 568-15041-2, 568-15041-6
Quantity per package 1500
Popularity High
Supply and Demand Status Balance
Win Source Part Number 932962-S9S12XS256J0VAER
Ultra Librarian 3D Model Ultra Librarian S9S12XS256J0VAER CAD Model

Description

The NXP S9S12XS256J0VAER is a powerful and versatile 16-bit microcontroller designed for automotive and industrial applications. This high-performance MCU is part of the HCS12X family and is built on the legacy of the 68HC12 architecture, which is well-known for its robustness and reliability. The S9S12XS256J0VAER is engineered to meet the rigorous demands of modern embedded systems, providing a rich set of features and peripherals to support a wide range of functionalities.

Key Features:

  • Core: The device features an HCS12X core with 50MHz bus speed, offering enhanced performance and efficient handling of complex tasks.
  • Memory: It comes equipped with 256KB of flash memory and 12KB of RAM, providing ample space for application code and data storage.
  • Advanced Timer: The integrated enhanced capture timer, real-time interrupt, and pulse-width modulation (PWM) modules are ideal for precision control applications.
  • Multiple Communication Interfaces: It includes a rich set of communication interfaces such as CAN, SPI, SCI, and IIC, enabling easy integration with other components and systems.
  • Analog-to-Digital Converter: The built-in 12-bit analog-to-digital converter (ADC) allows for accurate measurement and conversion of analog signals to digital data.
  • Voltage Range: The MCU operates at a broad voltage range of 2.35V to 5.25V, accommodating various power supply requirements.
  • Package: Housed in a 112-LQFP package, the S9S12XS256J0VAER is compact and suitable for space-constrained applications.
  • Temperature Range: It is designed to operate within an extended temperature range, making it reliable in harsh environments.

Applications:

The S9S12XS256J0VAER microcontroller is ideal for a range of applications, including but not limited to automotive control systems, industrial automation, robotics, sensor management, and complex control systems. Its robust design and comprehensive feature set make it a preferred choice for engineers and developers looking for a microcontroller that can deliver high performance and adapt to various operational requirements.

Please note that the information provided here is subject to change and should be verified with the manufacturer's datasheet for the most current specifications.

You May Also Be Interested in

Atmel
IC MCU 8BIT 16KB FLASH 38VQFN
Lowest to $1.7648
Microchip Technology
IC MCU 8BIT 7KB FLASH 20SSOP
Lowest to $5.9550
Microchip Technology
IC MCU 8BIT 7KB FLASH 20SOIC
Need more? Email Us
Microchip Technology
IC MCU 8BIT 7KB FLASH 20SSOP
Lowest to $1.6508
Atmel
IC MCU 32BIT 64KB FLASH 64LQFP
Lowest to $6.2499
Microchip Technology
IC MCU 8BIT 14KB FLASH 28SDIP
Lowest to $7.5830
Atmel
Lowest to $2.0975
Microchip Technology
IC MCU 8BIT 3.5KB FLASH 28SSOP
Lowest to $1.4386
Atmel
IC MCU 8BIT 1KB FLASH 8SOIC
Lowest to $17.4627

Top Sellers

Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $19.0076
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $6.4151
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
Realtek
INTEGRATED 10/100/1000M ETHERNET TRANSCEIVER
Lowest to $2.4354
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.2166
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181

Pricing & Ordering

Quantity Unit Price Ext. Price
3+ $20.3732 $61.1196
6+ $16.7165 $100.2990
10+ $16.1941 $161.9410
13+ $15.6717 $203.7321
17+ $15.1493 $257.5381
23+ $13.5821 $312.3883
!
Prices are subject to market and will be confirmed after the order is placed.
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 2,780 pieces
MOQ: 3 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess