EN
  • EN
  • DE

PSM15S92F6-C

Part No PSM15S92F6-C
Manufacturer Mitsubishi
Catalog HOT - SALES and EOL Components (N - P)
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

Manufacturer Mitsubishi
Win Source Part Number 281848-PSM15S92F6-C
Popularity Low
Supply and Demand Status Limited
Ultra Librarian 3D Model Ultra Librarian PSM15S92F6-C CAD Model

Description

The PSM15S92F6-C, manufactured by Mitsubishi, is a robust power semiconductor module primarily designed for industrial applications requiring efficient power conversion and control. This module integrates several power semiconductor devices to achieve high performance and reliability in demanding environments.

Applications

  • Motor drives: Used in variable frequency drives (VFDs) to control the speed and torque of AC motors.
  • Inverters: Employed in inverters for converting DC power to AC power in applications such as solar power systems and uninterruptible power supplies (UPS).
  • Power supplies: Integrated into power supplies for industrial equipment, providing stable and controlled voltage and current.
  • Welding machines: Utilized in welding equipment for precise control of the welding current and voltage.
  • Traction systems: Found in electric vehicles and trains for controlling the power flow to the traction motors.

Features

  • High voltage capability: Designed to handle high voltage levels, ensuring reliable operation in high-power applications.
  • Low on-state resistance: Minimizes power losses during conduction, improving overall efficiency.
  • Fast switching speed: Enables high-frequency operation, reducing switching losses and improving dynamic performance.
  • Isolated baseplate: Provides electrical isolation between the module and the mounting surface, enhancing safety.
  • Integrated temperature sensor: Allows for monitoring the module's temperature, enabling thermal protection and preventing overheating.

Benefits

  • Improved energy efficiency: Reduces energy consumption due to low on-state resistance and fast switching speed.
  • Enhanced system reliability: Designed for robust performance and long lifespan in harsh industrial environments.
  • Simplified system design: Integrates multiple power semiconductor devices into a single module, reducing the complexity of the overall system.
  • Increased power density: Provides high power handling capability in a compact package.
  • Enhanced safety: Features an isolated baseplate for improved electrical safety.

Additional Details

The PSM15S92F6-C typically incorporates insulated-gate bipolar transistors (IGBTs) and diodes, configured to optimize performance for specific applications. The module's construction includes advanced thermal management techniques to ensure efficient heat dissipation. Detailed specifications, such as voltage and current ratings, switching characteristics, and thermal resistance, are available in the manufacturer's datasheet. Proper cooling and gate drive circuitry are crucial for optimal performance and reliability. The module is designed for through-hole mounting and requires appropriate heatsinking based on the application's power dissipation requirements.

You May Also Be Interested in

NEC-TOKIN
Need more? Email Us
AVX Corporation
Need more? Email Us
NVIDIA
Need more? Email Us
AVX Corporation
Need more? Email Us
NIKO-SEM
Lowest to $2.6900
NEC-TOKIN
Need more? Email Us
Allegro MicroSystems, LLC
Need more? Email Us
ON Semiconductor
Need more? Email Us
NVIDIA
Need more? Email Us

Top Sellers

FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.3955
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.7023
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0214
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3800
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess