The AD-SS40-1 is a state-of-the-art sensor module from Analog Devices Inc., a leader in high-performance analog, mixed-signal, and digital signal processing integrated circuits. This product is designed for precision measurement applications, offering exceptional accuracy and reliability.
Key Features
- High Precision: The AD-SS40-1 delivers highly accurate readings with minimal deviation, making it suitable for critical measurement tasks.
- Stable Performance: Engineered for stability, it provides consistent results over a wide range of environmental conditions.
- Low Power Consumption: With efficient power management, the sensor is ideal for battery-powered or energy-conscious applications.
- Compact Design: Its small footprint allows for easy integration into various systems without compromising space.
- Robust Construction: Built to withstand harsh industrial environments, the sensor maintains its integrity and performance over time.
Applications
The versatility of the AD-SS40-1 makes it well-suited for a range of applications, including:
- Industrial process control
- Precision instrumentation
- Medical devices
- Automotive systems
- Environmental monitoring
Technical Specifications
| Parameter |
Value |
| Accuracy |
±0.1% |
| Operating Temperature Range |
-40°C to +125°C |
| Supply Voltage |
3.3V to 5V |
| Output Type |
Analog/Digital |
Ordering Information
For purchasing information, quotes, and detailed specifications on the AD-SS40-1, please visit the Analog Devices Inc. website or contact their sales representatives. Ensure the product number AD-SS40-1 is referenced to receive the correct module.