EN
  • EN
  • DE

QM600HD-M

Part No QM600HD-M
Manufacturer Mitsubishi
Catalog OEM Parts (O - R)
Description Igbt Power Transistor Module
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

RoHS Non-Compliant
Win Source Part Number 1086830-QM600HD-M
Categories OEM Parts(O-R)
Manufacturer Mitsubishi
Popularity Low
Supply and Demand Status Shortage
Ultra Librarian 3D Model Ultra Librarian QM600HD-M CAD Model

Description

The Mitsubishi QM600HD-M is a high-power insulated gate bipolar transistor (IGBT) module designed for demanding applications requiring efficient and reliable power switching. This module is engineered with advanced technology to offer superior performance in various industrial and commercial settings. The QM600HD-M is characterized by its robust construction, high voltage and current handling capabilities, and excellent thermal management, making it suitable for use in inverters, motor drives, and other high-power electronic systems.

Applications

  • Industrial Motor Drives: Used in variable frequency drives (VFDs) to control the speed and torque of AC motors in industrial machinery.
  • Uninterruptible Power Supplies (UPS): Employed in UPS systems to provide backup power in the event of a power outage.
  • Welding Machines: Utilized in the power control circuitry of industrial welding equipment to deliver precise and stable welding currents.
  • Traction Inverters: Found in electric vehicles and trains to convert DC power from batteries or fuel cells into AC power for the traction motors.
  • Renewable Energy Systems: Integrated into solar inverters and wind turbine converters to convert DC power from solar panels or wind turbines into AC power for grid connection.

Features

  • High Voltage and Current Capability: Designed to handle high voltage and current levels, ensuring robust performance in demanding applications.
  • Low Saturation Voltage: Minimizes power losses and improves overall efficiency.
  • Fast Switching Speed: Enables rapid switching frequencies, enhancing the performance of power electronic systems.
  • Isolated Baseplate: Provides electrical isolation between the module and the mounting surface, improving safety and simplifying system design.
  • Integrated Protection Circuits: Includes built-in protection against overcurrent, overvoltage, and short-circuit conditions.

Benefits

  • Enhanced Energy Efficiency: Low saturation voltage and fast switching speed contribute to reduced power consumption and improved overall efficiency.
  • Improved System Reliability: Robust design and integrated protection circuits ensure dependable performance and extended lifespan.
  • Simplified System Design: Isolated baseplate facilitates easier mounting and reduces the need for additional insulation.
  • Precise Power Control: Enables accurate and responsive control of power in various applications.
  • Reduced Maintenance Costs: Durable construction and protection features minimize the need for frequent maintenance and repairs.

Technical Specifications

The Mitsubishi QM600HD-M typically includes specifications such as maximum collector-emitter voltage (Vce), collector current (Ic), and power dissipation (Pd). Detailed specifications can be found in the manufacturer's datasheet. The module is designed with a robust package to ensure efficient heat dissipation, maintaining the device within its operational temperature range. It is suitable for applications requiring high reliability and performance in harsh industrial conditions.

You May Also Be Interested in

Mean Well Enterprises Co., Ltd.
AC/DC CONVERTER 12V 720W / Enclosed AC DC Converters 1 Output 12V 90 ~ 264 VAC, 127 ~ 370 VDC Input
Need more? Email Us
TURCK
Turck, P-rsm 55-099-15M (U-42383)
Need more? Email Us
Rockwell
Need more? Email Us
Eaton / Cutler Hammer
Pxbcm Meter Module Strip, Left 21 100A C
Need more? Email Us
World Produts Inc.
Need more? Email Us
Littelfuse Inc.
Need more? Email Us
World Produts Inc.
Need more? Email Us
Harris Corporation
Need more? Email Us
World Produts Inc.
Need more? Email Us

Top Sellers

JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.9399
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $19.0076
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $16.8692
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $7.1279
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0476
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess